location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus SP-LAMP-043 projector lamp

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Replacement Lamp for IN1100 IN1102
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP-LAMP-043
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:51:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Warranty: 6 months
Long product name InFocus SP-LAMP-043 projector lamp :
The long product name of InFocus SP-LAMP-043 projector lamp. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Projector Lamp for IN1100, IN1102, IN1110, IN1110a, IN1112, IN1112a, M20, M22
More>>>
Short summary description InFocus SP-LAMP-043 projector lamp:
This short summary of the InFocus SP-LAMP-043 projector lamp data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus SP-LAMP-043, 3000 h, Infocus, IN1100, IN1102, IN1110, IN1110a, IN1112, IN1112a, M20, M22

Long summary description InFocus SP-LAMP-043 projector lamp:
This is an auto-generated long summary of InFocus SP-LAMP-043 projector lamp based on the first three specs of the first five spec groups.

InFocus SP-LAMP-043. Service life of lamp: 3000 h, Brand compatibility: Infocus, Compatibility: IN1100, IN1102, IN1110, IN1110a, IN1112, IN1112a, M20, M22

Brand Image Product code Product Stock Price from
CoreParts

CoreParts ML10231 projector lamp 220 W
(show image)
ML10231 ML10231 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)