Inakustik 01070043 USB cable USB 2.0 3 m USB A Micro-USB B Anthracite

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11751
Info modified on:
10 Aug 2024, 10:14:02
Long product name Inakustik 01070043 USB cable USB 2.0 3 m USB A Micro-USB B Anthracite:

Premium high speed USB 2.0, 3m

Short summary description Inakustik 01070043 USB cable USB 2.0 3 m USB A Micro-USB B Anthracite:

Inakustik 01070043, 3 m, USB A, Micro-USB B, USB 2.0, Male/Male, Anthracite

Long summary description Inakustik 01070043 USB cable USB 2.0 3 m USB A Micro-USB B Anthracite:

Inakustik 01070043. Cable length: 3 m. Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0,48 Gbit/s, Connector contacts plating: Gold, Product colour: Anthracite, Magnetically shielded

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.