location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-DK2245AC Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-DK2245AC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60658 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078170006
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2023 14:40:00
The date of the most recent change of this product data-sheet in Icecat.
ICY BOX 60658 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-DK2245AC Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ATTENTION: DisplayLink driver must be installed before use. Display and connection expansion is provided by DisplayLink video compression technology
  • - POWER DELIVERY: It is possible to charge the host computer on the move thanks to Power Delivery (65 W), as long as the external power supply is connected to the docking station. This saves space, as only one power supply unit needs to be taken along
  • - ADAPTER: The docking station comes with two different USB cables. The user can then decide whether a USB Type-C cable is used or a USB Type-A cable (power delivery only via the Type-C interface)
  • - VIDEO RESOLUTION: It is possible to use two monitors with a resolution of up to 4096x2160@60 Hz. If you only want to use one monitor, you get a resolution of up to 5120x2880@60 Hz (when using two DP 1.2 cables)
  • - USB: The docking station has two USB Type-A and Type-C ports on the front, with which a transfer rate of up to 5 Gbit/s is possible. Two more Type-A ports are available at the rear
Long product name ICY BOX IB-DK2245AC Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black :
The long product name of ICY BOX IB-DK2245AC Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.2 (Gen 1) Type-C / USB 3.0 Type-A, 2x DisplayPort, 2x HDMI, 4x USB 3.2 (Gen 1) Type-A, 2x USB 3.2 (Gen 1) Type-C, RJ-45, 2 x 3.5mm, 65W max PD, 342 g
More>>>
ICY BOX IB-DK2245AC Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
The official description of ICY BOX IB-DK2245AC Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High resolution
The IB-DK2245AC is equipped with four display video outputs. With triple Ultra HD displays simultaneously, the DockingStation allows you to split up the content to three display devices when the system supports the function, to mirror your primary screen, or extend the computer's desktop allowing visibility of more applications at the same time. It supports a resolution of up to 4096x2160@60 Hz for two monitors or one single 5K@60 Hz display with two cables connected via DisplayPort™ and fulfills your high resolution desires.

Big flexibility
This high-performance DockingStation can be used with both current Windows® and macOS® operating systems. Thus, the IB-DK2245AC is the perfect companion for eager travelers, business, and multimedia enthusiasts who want to be prepared for all environments.

One port
Notebooks and other mobile computers are becoming thinner and smaller. This is usually at the expense of connectivity - even the widely used RJ45 LAN port or multiple USB ports are often omitted, as are video connections, which are required by many display devices. The IB-DK2245AC offers a large selection of ports and can eliminate this lack permanently.

Short summary description ICY BOX IB-DK2245AC Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This short summary of the ICY BOX IB-DK2245AC Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-DK2245AC, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 65 W, 3.5 mm, 10,100,1000 Mbit/s, Black

Long summary description ICY BOX IB-DK2245AC Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This is an auto-generated long summary of ICY BOX IB-DK2245AC Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black based on the first three specs of the first five spec groups.

ICY BOX IB-DK2245AC. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 65 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Data transfer rate: 5 Gbit/s, HD type: 5K Ultra HD. Power source type: DC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 83 mm, Depth: 224 mm, Height: 26 mm

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
2
USB Power Delivery
Yes
USB Power Delivery up to
65 W
HDMI ports quantity *
2
DisplayPorts quantity
2
DisplayPort version
1.2
Microphone in *
Yes
Combo headphone/mic port
No
Headphone outputs *
1
Headphone connectivity
3.5 mm
Line-in
Yes
Line-out
Yes
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wake-on-LAN ready
Yes
Performance
Card reader integrated *
No
Data transfer rate
5 Gbit/s
HD type
5K Ultra HD
Maximum digital resolution
5120 x 2880 pixels
Maximum refresh rate
60 Hz
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
On/off switch
Yes
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Performance
Country of origin
China
Power
Power source type
DC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
2 A
Power supply
100 W
Output voltage
20 V
Output current
5 A
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
83 mm
Depth
224 mm
Height
26 mm
Weight
342 g
Packaging data
Package width
100 mm
Package depth
270 mm
Package height
135 mm
Package weight
1,28 kg
Packaging content
Cables included
AC, USB Type-A to USB Type-C, USB Type-C to USB Type-C
AC adapter included
Yes
Manual
Yes
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
285 mm
Master (outer) case length
520 mm
Master (outer) case height
300 mm
Master (outer) case weight
13,6 kg
Brand Image Product code Product Stock Price from
ICY BOX IB-DK2405-C Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black ICY BOX IB-DK2405-C Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
(show image)
60720 IB-DK2405-C 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-DK4050-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite ICY BOX IB-DK4050-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite
(show image)
60718 IB-DK4050-CPD 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-DK4023-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black ICY BOX IB-DK4023-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
(show image)
60506 USB Type-C DockingStation with integrated cable 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-DK4022-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite, Black ICY BOX IB-DK4022-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite, Black
(show image)
60455 IB-DK4022-CPD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)