location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ICG HiOrder handheld mobile computer 8,89 cm (3.5") 240 x 230 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICG Check ‘ICG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HiOrder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HIORDER
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘ICG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ICG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2019 18:18:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ICG HiOrder handheld mobile computer 8,89 cm (3.5") 240 x 230 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8,89 cm (3.5") 240 x 230 pixels
  • - RAM 0,064 GB
  • - PXA 270 0,52 GHz
  • - Windows Mobile
  • - Bluetooth Wi-Fi
  • - 2460 mAh
  • - Black
Long product name ICG HiOrder handheld mobile computer 8,89 cm (3.5") 240 x 230 pixels Black :
The long product name of ICG HiOrder handheld mobile computer 8,89 cm (3.5") 240 x 230 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel PXA270 (520MHz), 64MB DRAM, 128MB ROM, 3.5” TFT 240 x 320, 802.11 b/g, Bluetooth 1.2V, IrDA 1.2, Black, Windows Mobile OS
More>>>
Short summary description ICG HiOrder handheld mobile computer 8,89 cm (3.5") 240 x 230 pixels Black:
This short summary of the ICG HiOrder handheld mobile computer 8,89 cm (3.5") 240 x 230 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

ICG HiOrder, 8,89 cm (3.5"), 240 x 230 pixels, TFT, 262144 colours, 0,064 GB, RAM

Long summary description ICG HiOrder handheld mobile computer 8,89 cm (3.5") 240 x 230 pixels Black:
This is an auto-generated long summary of ICG HiOrder handheld mobile computer 8,89 cm (3.5") 240 x 230 pixels Black based on the first three specs of the first five spec groups.

ICG HiOrder. Display diagonal: 8,89 cm (3.5"), Display resolution: 240 x 230 pixels. Internal memory: 0,064 GB. Processor frequency: 0,52 GHz, Processor manufacturer: Intel, Processor family: PXA 270. Operating system installed: Windows Mobile. Wi-Fi standards: 802.11b, 802.11g