IBM logo

IBM eServer xSeries 206m Express Seller Model server 1 TB Tower (5U) Intel® Pentium® 4 3,2 GHz 0,5 GB DDR2-SDRAM 400 W

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55605
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
One year parts and labour, Onsite Repair.
Long product name IBM eServer xSeries 206m Express Seller Model server 1 TB Tower (5U) Intel® Pentium® 4 3,2 GHz 0,5 GB DDR2-SDRAM 400 W:

xSeries 206m Express Seller Model, Intel Pentium 4 541 HT 3.2GHz, 512MB DDR2 SDRAM, 0GB Serial ATA, CD-ROM, Gigabit Ethernet, ATI ES1000 (16MB)

Short summary description IBM eServer xSeries 206m Express Seller Model server 1 TB Tower (5U) Intel® Pentium® 4 3,2 GHz 0,5 GB DDR2-SDRAM 400 W:

IBM eServer xSeries 206m Express Seller Model, 3,2 GHz, 0,5 GB, DDR2-SDRAM, 1 TB, 400 W, Tower (5U)

Long summary description IBM eServer xSeries 206m Express Seller Model server 1 TB Tower (5U) Intel® Pentium® 4 3,2 GHz 0,5 GB DDR2-SDRAM 400 W:

IBM eServer xSeries 206m Express Seller Model. Processor family: Intel® Pentium® 4, Processor frequency: 3,2 GHz. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 1 TB. Power supply: 400 W. Chassis type: Tower (5U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.