location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM eServer BladeCenter BladeCenter HS21 XM server 146 GB Blade Intel® Xeon® 5000 Sequence 5110 1,6 GHz 1 GB DDR2-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
eServer BladeCenter
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BladeCenter HS21 XM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7995L1G
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points IBM eServer BladeCenter BladeCenter HS21 XM server 146 GB Blade Intel® Xeon® 5000 Sequence 5110 1,6 GHz 1 GB DDR2-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence 5110 1,6 GHz
  • - 1 GB DDR2-SDRAM 2 x 0.5
  • - 146 GB
  • - Blade
Warranty: Three year parts and labour, Onsite Repair.
Long product name IBM eServer BladeCenter BladeCenter HS21 XM server 146 GB Blade Intel® Xeon® 5000 Sequence 5110 1,6 GHz 1 GB DDR2-SDRAM :
The long product name of IBM eServer BladeCenter BladeCenter HS21 XM server 146 GB Blade Intel® Xeon® 5000 Sequence 5110 1,6 GHz 1 GB DDR2-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1x Intel 5110 1.6 GHz (4 MB L2 Cache), 2x 512 MB PC2-5300 667 MHz DIMM, 0 GB SAS HD (open bay), 2x Dual Broadcom 5708S Gigabit Ethernet, Integrated systems-management processor, ATI ES1000 (RN50) 16 MB video
More>>>
Short summary description IBM eServer BladeCenter BladeCenter HS21 XM server 146 GB Blade Intel® Xeon® 5000 Sequence 5110 1,6 GHz 1 GB DDR2-SDRAM:
This short summary of the IBM eServer BladeCenter BladeCenter HS21 XM server 146 GB Blade Intel® Xeon® 5000 Sequence 5110 1,6 GHz 1 GB DDR2-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

IBM eServer BladeCenter BladeCenter HS21 XM, 1,6 GHz, 5110, 1 GB, DDR2-SDRAM, 146 GB, Blade

Long summary description IBM eServer BladeCenter BladeCenter HS21 XM server 146 GB Blade Intel® Xeon® 5000 Sequence 5110 1,6 GHz 1 GB DDR2-SDRAM:
This is an auto-generated long summary of IBM eServer BladeCenter BladeCenter HS21 XM server 146 GB Blade Intel® Xeon® 5000 Sequence 5110 1,6 GHz 1 GB DDR2-SDRAM based on the first three specs of the first five spec groups.

IBM eServer BladeCenter BladeCenter HS21 XM. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 1,6 GHz, Processor model: 5110. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 0.5 GB. Total storage capacity: 146 GB, HDD interface: Serial Attached SCSI (SAS). Chassis type: Blade

Brand Image Product code Product Stock Price from
IBM

IBM eServer BladeCenter BladeCenter HS21 XM server Blade Intel® Xeon® 5000 Sequence E5430 2,66 GHz 1 GB DDR2-SDRAM
(show image)
7995G4G BladeCenter HS21 XM 0.00
(excl. VAT)
0 (incl. VAT)