IBM logo

IBM eServer System x3755 server 0 GB Rack (4U) AMD Opteron 2,4 GHz 4 GB DDR2-SDRAM 1500 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30673
Info modified on:
22 Nov 2021, 08:57:03
Warranty:
3 year on site 9x5 NBD upgrade to 24x7 Same Business Day
Long product name IBM eServer System x3755 server 0 GB Rack (4U) AMD Opteron 2,4 GHz 4 GB DDR2-SDRAM 1500 W:

System x3755, 2 x AMD Opteron 8378, 2.4GHz, 2MB L2 Cache, 4x1GB ECC, SAS, 1x1500W

Short summary description IBM eServer System x3755 server 0 GB Rack (4U) AMD Opteron 2,4 GHz 4 GB DDR2-SDRAM 1500 W:

IBM eServer System x3755, 2,4 GHz, 4 GB, DDR2-SDRAM, 0 GB, 1500 W, Rack (4U)

Long summary description IBM eServer System x3755 server 0 GB Rack (4U) AMD Opteron 2,4 GHz 4 GB DDR2-SDRAM 1500 W:

IBM eServer System x3755. Processor family: AMD Opteron, Processor frequency: 2,4 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 4 x 1 GB. Total storage capacity: 0 GB, HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS). Power supply: 1500 W, Redundant power supply (RPS) support. Chassis type: Rack (4U)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.