location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec C31DUALDOCKPDUK laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Dual Display MST Docking Station + Power Delivery 60W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31DUALDOCKPDUK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611701962
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
i-tec C31DUALDOCKPDUK user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec C31DUALDOCKPDUK laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C
  • - Ethernet LAN 10,100,1000 Mbit/s
Warranty: 2 years
Long product name i-tec C31DUALDOCKPDUK laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black :
The long product name of i-tec C31DUALDOCKPDUK laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Dual Display MST Docking Station + Power Delivery 60W
More>>>
i-tec C31DUALDOCKPDUK laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black:
The official description of i-tec C31DUALDOCKPDUK laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhance your notebook, tablet or smartphone, utilising the full potential of USB-C connectivity. This Thunderbolt 3 compatible USB-C dual monitor docking station, featuring MST technology, allows the simultaneous transfer of power, data and video. USB-C Power Delivery enables the user to power and charge a notebook, tablet or smartphone via a single USB-C or Thunderbolt 3 port (up to max. 60W).

The unit is equipped with two graphic outputs, HDMI and DisplayPort, supporting a single 4K Ultra HD monitor (3840 x 2160 px.) or dual monitors (1920 x 1200 @ 60Hz), as well as a USB-C 3.1 port, which can carry HDMI and DisplayPort video signals. In addition, you can find a USB-C Power Delivery port, 3x USB-A 3.0 ports (incl. 1x fast charge port), 3.5 mm audio input / output jack and a Gigabit Ethernet RJ45 port, making this docking station ideal for transforming your notebook, tablet or smartphone into a powerful workstation. The connection of multiple monitors is known to increase productivity, as it is no longer necessary to spend time flicking between different programs and applications.

i-tec docking stations are compatible with the vast majority of notebook brands and platforms, making it easier than ever to connect your favourite hardware. The unit is extremely compact, perfect for use at home or in the office. Connection of all hardware through a single device, via one USB-C port, helps to keep your workspace clean, tidy, and free from unwanted cables.

This docking station is suitable for use with Macbook Pro 2016, Macbook 2015, Chromebook Pixel 2015, Acer Switch Alpha 12, Acer Switch Alpha 13, Dell XPS 13, HP Elitebook Folio G1 and ASUS UX390UAK, as well as other devices with USB-C connectivity.

- Apple notebooks can be only be connected to a single monitor. Mac OS does not support MST. Dual display transmission is supported by Thunderbolt3 docking stations. - Video transfer is not supported via the USB-C 3.1 (Gen. 1) port. This function is not supported by USB-C docking stations but is supported by Thunderbolt3 docking stations.
- Not all devices / systems with USB-C interface support the full standard functionality. Please ensure that your USB-C device supports DP alt mode and USB Power Delivery.

Short summary description i-tec C31DUALDOCKPDUK laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black:
This short summary of the i-tec C31DUALDOCKPDUK laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec C31DUALDOCKPDUK, Wired, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, 3.5 mm, 10,100,1000 Mbit/s, Black, 5 Gbit/s

Long summary description i-tec C31DUALDOCKPDUK laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black:
This is an auto-generated long summary of i-tec C31DUALDOCKPDUK laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black based on the first three specs of the first five spec groups.

i-tec C31DUALDOCKPDUK. Connectivity technology: Wired, Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Data transfer rate: 5 Gbit/s, Maximum digital resolution: 3840 x 2160 pixels. Power source type: AC, Output voltage: 20 V, Output current: 5 A. Mac operating systems supported: Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac..., Other operating systems supported: Android

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 2 (3.1 Gen 2) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
DisplayPorts quantity
1
Combo headphone/mic port
Yes
Headphone outputs *
1
Headphone connectivity
3.5 mm
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Data transfer rate
5 Gbit/s
Maximum digital resolution
3840 x 2160 pixels
Number of displays supported
2
Product colour *
Black
On/off switch
Yes
Housing material
Plastic
Power
Power source type
AC
Output voltage
20 V
Output current
5 A
Power plug type
Type G
Software
Windows operating systems supported
Yes
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Other operating systems supported
Android
Weight & dimensions
Width
85 mm
Depth
155 mm
Height
57 mm
Weight
235 g
Packaging data
Package width
242 mm
Package depth
164 mm
Package height
79 mm
Package weight
1,08 kg
Packaging content
Cables included
USB Type-C
AC adapter included
Yes
Quick start guide
Yes
Brand Image Product code Product Stock Price from
i-tec Metal TB3HDMIDOCKIT laptop dock/port replicator Wired Thunderbolt 3 Black i-tec Metal TB3HDMIDOCKIT laptop dock/port replicator Wired Thunderbolt 3 Black
(show image)
TB3HDMIDOCKIT Thunderbolt 3 Dual 4K Docking Station + Power Delivery 65W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec C31DUALDOCKPDIT laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black i-tec C31DUALDOCKPDIT laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
(show image)
C31DUALDOCKPDIT USB-C Dual Display MST Docking Station + Power Delivery 60W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec U3HDMIDVIDOCK Docking Black i-tec U3HDMIDVIDOCK Docking Black
(show image)
U3HDMIDVIDOCK-AE USB 3.0 Dual Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal TB3HDMIDOCK laptop dock/port replicator Wired Thunderbolt 3 Black i-tec Metal TB3HDMIDOCK laptop dock/port replicator Wired Thunderbolt 3 Black
(show image)
TB3HDMIDOCK Thunderbolt 3 Dual 4K Docking Station + Power Delivery 65W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec C31TRAVELDOCKPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey, Turquoise i-tec C31TRAVELDOCKPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey, Turquoise
(show image)
C31TRAVELDOCKPD USB-C Travel Dock 4K HDMI or VGA 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal C31METAL4KDOCKPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey i-tec Metal C31METAL4KDOCKPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey
(show image)
C31METAL4KDOCKPD USB-C Metal 4K Docking Station + Power Delivery 85W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec C31MINIDOCK4KPD laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black, Turquoise i-tec C31MINIDOCK4KPD laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black, Turquoise
(show image)
C31MINIDOCK4KPD USB-C 4K Mini Docking Station PD/Data 0.00
(excl. VAT)
0 (incl. VAT)
i-tec CADUAL4KDOCK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Turquoise i-tec CADUAL4KDOCK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Turquoise
(show image)
CADUAL4KDOCK USB 3.0 / USB-C / Thunderbolt 3 Dual Display Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
i-tec C31DUALDOCKPD laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black i-tec C31DUALDOCKPD laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
(show image)
C31DUALDOCKPD USB-C Dual Display MST Docking Station + Power Delivery 60W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec U3HDMIDVIDOCKUK laptop dock/port replicator Docking Black i-tec U3HDMIDVIDOCKUK laptop dock/port replicator Docking Black
(show image)
U3HDMIDVIDOCKUK USB 3.0 Dual Docking Station HDMI DVI 0.00
(excl. VAT)
0 (incl. VAT)