location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC Touch Pro CEE handheld mobile computer 7,11 cm (2.8") 640 x 480 pixels 165 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Touch Pro CEE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T7272
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710937325386
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC Touch Pro CEE handheld mobile computer 7,11 cm (2.8") 640 x 480 pixels 165 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7,11 cm (2.8") 640 x 480 pixels
  • - 0,288 GB
  • - 0,528 GHz
  • - Bluetooth
  • - Built-in camera 3,2 MP
  • - Auto focus Built-in microphone Phone function
  • - Lithium-Ion (Li-Ion) 1340 mAh
  • - Black
Long product name HTC Touch Pro CEE handheld mobile computer 7,11 cm (2.8") 640 x 480 pixels 165 g Black :
The long product name of HTC Touch Pro CEE handheld mobile computer 7,11 cm (2.8") 640 x 480 pixels 165 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Touch Pro, Qualcomm MSM7201A 528MHz, 512MB ROM, 288MB RAM, 2.8" TFT-LCD VGA, TouchFLO 3D, QWERTY, WCDMA/GSM, Bluetooth® 2.0, Wi-Fi, 3.2MP camera, microSD, Windows Mobile 6.1 Professional, 165g
More>>>
Short summary description HTC Touch Pro CEE handheld mobile computer 7,11 cm (2.8") 640 x 480 pixels 165 g Black:
This short summary of the HTC Touch Pro CEE handheld mobile computer 7,11 cm (2.8") 640 x 480 pixels 165 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

HTC Touch Pro CEE, 7,11 cm (2.8"), 640 x 480 pixels, TFT, 0,288 GB, 512 MB, 0,528 GHz

Long summary description HTC Touch Pro CEE handheld mobile computer 7,11 cm (2.8") 640 x 480 pixels 165 g Black:
This is an auto-generated long summary of HTC Touch Pro CEE handheld mobile computer 7,11 cm (2.8") 640 x 480 pixels 165 g Black based on the first three specs of the first five spec groups.

HTC Touch Pro CEE. Display diagonal: 7,11 cm (2.8"), Display resolution: 640 x 480 pixels. Internal memory: 0,288 GB. Processor frequency: 0,528 GHz. Keyboard layout: QWERTY

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 11:57:32
Uk has collected 101 expert reviews for HTC Touch Pro CEE handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 165 g Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
alphr.com
Updated:
2011-07-31 11:57:30
HTC has a long history of producing well-engineered sliding keyboard phones. We've been impressed with its TyTN and TyTN II phones before, and its latest - the Touch Pro - is the best yet. The first thing to point out is that HTC has discarded the mech...
Bottom line A powerful phone with a superb keyboard, but it's simply too costly to win an award...
67%
itreviews.com
Updated:
2011-07-31 11:57:30
It is expensive, but the Touch Pro is everything the Touch Diamond should have been and more. If you have the money and are small-fingered enough to cope with the keyboard, then it is definitely worth considering. HTC - Touch Pro price Buy HTC Touch P...
0%
itpro.co.uk
Updated:
2011-07-31 11:57:31
The HTC Touch Pro manages to improve on the Touch Diamond, but still falls short as a truly satisfying phone, with the shortcomings of Windows Mobile primarily to blame...
67%
T3.com
Updated:
2011-07-31 11:57:31
Get a smartphone and have the power of a PC, a satnav and, er, a phone in your pocket The Touch Diamond was slim and sleek. This model is neither, thanks to the bulk and weight added by a slide-out keyboard. And although the TouchFlo 3D carapace hidin...
Good Gorgeous, high-resolution screen, Stylus that wakes the screen...
Bad Chunky and heavy, Tricky keyboard...
Bottom line Its big and slow, but TouchFlo has some style...
60%
gadgetshow.channel5.com
Updated:
2011-07-31 11:57:31
The Touch Pro slider phone hides a full QWERTY keyboard under the 2.8-inch VGA touchscreen, which uses HTC's TouchFLO 3D interface. Integrated GPS, HSDPA, built-in Wi-Fi, Bluetooth and TV-out functionality combine with the 3.2-megapixel camera and musi...
Good Nothing says "I mean business" like a QWERTY keyboard on a phone (or a fez on a monkey). Unfortunately that normally also says "I'm really ugly" (ever seen a pretty monkey?). HTC's solution? Hide it in a sexy sliding mechanism. Like the Diamond, t...
Bad The user interface - despite being lifted from the Diamond - is as stubborn as a teenage mule. It was unresponsive to our pinkie swipes and prods, and had terrible lag time - proving more pig-headed than a Lord of the Flies convention. To finish the trio...
Bottom line In the Touch Pro, HTC has made a chic and accomplished QWERTY-loaded WinMo smart phone. A shame then that it's overshadowed by the annoyingly stubborn user interface.Best offers for the HTC Touch ProAmazon Marketplace £249.99 Amazon UK £385...
60%
theregister.co.uk
Updated:
2011-07-31 11:57:31
Weve been promised the Pro since then, but while the newest kid on the HTC block has many similarities to its predecessor, there have also been several improvements, all of which go to make this arguably HTCs best handset yet... and thats saying so...
Bottom line HTCs Touch Pro is chunky and a bit on the heavy side, but together thats a small price to pay for the benefits: to whit, one of the best slide-out Qwerty keyboards weve tried, one of the very few touchscreens that comes close to the prowess of the...
90%
3g.co.uk
Updated:
2011-07-31 11:57:31
The HTC Touch Pro is not perfect. There’s no escaping that it’s a big brute of a device, it takes an age to load up and we didn’t like the fact that we had to keep awakening it by pressing the power button on the top of the device. However, if it was...
80%
techradar.com
Updated:
2011-07-31 11:57:31
HTCs Touch Diamond set a new standard for slim, stylish touch-screen Windows Mobile smartphones. The Touch Pro however, is something else again. While it may be many things (and well get to them later), slim, and to a certain extent, stylish, arent...
Good Slide-out QWERTY keyboard, Responsive touch screen, TouchFLO 3D, Integrated GPS, 3.2 megapixel camera, HSDPA high-speed data connectivity, Wi-Fi, MicroSD card support...
Bad Heavy and chunky body, Small onboard memory, No 3.5mm headphone jack...
90%
zdnet.co.uk
Updated:
2011-07-31 11:57:31
HTCs Touch Pro fixes many of the problems with the Touch Diamond and adds a superb keyboard. It remains neat and compact, while battery life is improved (if still not perfect).
Good TouchFLO 3D interface delivers better speed and reliability, Superb keyboard, HSDPA, WiFi, Bluetooth and GPS, Improved battery life over the Touch Diamond...
Bad Expensive, Fiddly control buttons, Battery life could be better...
Bottom line HTCs Touch Pro fixes many of the problems with the Touch Diamond and adds a superb keyboard. It remains neat and compact, while battery life is improved (if still not perfect)...
80%
mobilecomputermag.co.uk
Updated:
2011-07-31 11:57:31
HTC may not have named it as such, but its new Touch Pro smartphone is really nothing more than a Touch Diamond with a keyboard. Well, we say “nothing more” – the addition of a slide-out Qwerty keyboard similar to that on the TyTN II is no small thing...
Good Much improved TouchFLO 3D performance; great keyboard; improved talk-time; microSD slot (!)...
Bad TouchFLO 3D still sluggish; very expensive...
Bottom line A feature-packed smartphone thats a big improvement on the Touch Diamond, but its on the pricey side...
83%
pocket-lint.com
Updated:
2011-07-31 11:57:31
Adding the keyboard to the HTC Diamond will appease those who liked the interface but didnt want to get all touchy-feely with it...
Good Screen, pull out keyboard, HSDPA...
Bad BIG, battery life not great, no 3.5mm headphone jack...
Bottom line Adding the keyboard to the HTC Diamond will appease those who liked the interface but didnt want to get all touchy-feely with it...
70%
tracyandmatt.co.uk
Updated:
2011-07-31 11:57:32
Following on from the release of the HTC Diamond, the HTC Touch Pro (Raphael) is as much high end as you are going to find at the moment. The price tag does match its status and to prove itself as value for money it has to be near perfect......Whats i...
Bottom line again - I have agreed with Matt to have a play with his Diamond, before he sells it to buy one of these Pro’s, to see which is better for me. So watch out for a Diamond and Tytn II going for sale shortly! The search continues. Review by: Steve[ Post...
0%
alphr.com
Updated:
2011-07-31 11:57:32
The popular HTC TyTN II was our smartphone of choice here at PC Pro for a long time until the Nokia E71 stole its crown. And it's still, in our opinion, one of the best Windows Mobile smartphones around. Its heir, the Touch Pro, aims to goes one better...
Bottom line A great keyboard, wonderful screen and loads of features, but battery life is weak and the price a touch too high...
67%
pcauthority.com.au
Updated:
2011-11-07 16:13:19
HTC has a long history of producing well-engineered sliding keyboard phones. We’ve been impressed with its TyTN and TyTN II phones before, and its latest – the Touch Pro – is the best yet.The first thing to point out is that HTC has discarded the mecha...
Bottom line A powerful phone with a superb keyboard, but it’s simply too costly to win an award...
83%
smh.com.au
Updated:
2011-11-07 16:13:20
HTC Touch Pro: raised keys let you type accurately and quickly.After the disappointing Touch Diamond, HTC has delivered a winner with the Touch Pro smartphone. At first glance the Pro looks identical to the Diamond, but its slightly thicker at 18...
0%
smarthouse.com.au
Updated:
2011-11-07 16:13:21
While it is one of the best Windows smartphones around, the HTC Touch Diamond did not get high praises from us as it had a couple of hiccups that needed to be sorted out. It may be better the second time around though, as the new HTC Touch Pro is bett...
80%
channelnews.com.au
Updated:
2011-11-07 16:13:21
While it is one of the best Windows smartphones around, the HTC Touch Diamond did not get high praises from us as it had a couple of hiccups that needed to be sorted out. It may be better the second time around though, as the new HTC Touch Pro is bette...
Good QWERTY keyboard; Wi-Fi, Bluetooth, HSDPA, and GPS built-in; Abundance of software; Speedy interface (compared to Diamond)...
Bad Users can still experience slight lag spikes and slowdowns; Needs microSD card to compensate for small internal memory; Unit is fairly thick and heavy...
Bottom line The Diamond just got a major facelift...
80%
Zdnet.com.au
Updated:
2011-11-07 16:13:21
TCs Touch Pro fixes many of the problems with the Touch Diamond and adds a superb keyboard. It remains neat and compact, while battery life is improved (if still not perfect). HTCs long-awaited Touch Diamond looked like a great Windows Mobile device...
Good TouchFLO 3D interface delivers better speed and reliability, Superb keyboard, HSDPA, WiFi, Bluetooth and GPS, Improved battery life over the Touch Diamond...
Bad Expensive, Fiddly control buttons, Battery life could be better...
Bottom line The Touch Pro fixes many of the problems with the Touch Diamond and adds a superb keyboard.
80%
apcmag.com
Updated:
2014-03-20 04:44:08
Its not as supermodel-sexy as the Touch Diamond, but the Pro makes up for its thicker waist with a full QWERTY keyboard, faster performance and a beefier battery.A quick survey of HTCs smartphone history shows theres one pattern you can almost alway...
Good Gorgeous TouchFLO 3D interface, Striking hardware design, Full QWERTY keyboard builtin...
Bad Thick, heavy, Annoying multiconnector port, Performance still needs a little finetuning...
80%
stuff.tv
Updated:
2014-03-20 04:44:08
While the ’s interface is still a Pete Townshend-sized nose ahead of the mobile competition, its foes have been closing the gap. Take the – not only is it the closest a smartphone has come to emulating Apple’s slick UI, it’s a pos...
Good Stunning VGA display. Comfortable QWERTY keypad. High speed connectivity...
Bad Chubby and heavy chassis. Highly erratic touch 3D UI. Windows Mobile OS...
Bottom line An unconvincing touch UI ruins the most stylish QWERTY Windows Mobile phone we’ve pawed...
60%
coolsmartphone.com
Updated:
2014-03-20 04:44:08
SpecsCPU - Qualcomm® MSM7201A™ 528 MHzOS - Windows Mobile 6.1 ProfessionalMemory - 288Mb RAM / 512Mb ROMDimensions - 102 mm (L) X 51 mm (W) X 18.05 mm (T)Weight -165 g (with battery)Display - 2.8-inch TFT-LCD flat touch-sensitive screen (VGA)Network -...
0%
knowyourmobile.com
Updated:
2014-03-20 04:44:08
When the HTC Touch Diamond appeared we were wowed on paper but not in practice. The small size and good looks of HTCs 3D TouchFLO were both very alluring and we liked them in the flesh as much as wed anticipated.But battery life was a real downer, we...
Good Small, Super keyboard, Intuitive TouchFLO 3D interface, WiFi and GPS...
Bad No 3.5mm headset jack, Battery life could be better...
Bottom line A great improvement on the Touch Diamond, the Qwerty keyboard is the icing on a very pleasant cake...
90%
Mobile88.com
Updated:
2016-11-26 23:52:14
HTC 8/10 9/10 7/10 6/10 7.5/10+ Unique applications+ Full keyboard+ Built-in accelerometer- picks up fingerprints- No user manual (review unit) The HTC Touch Pro is a device with a slide-out keyboard. The device has been sniffed at as resembling a br...
Bottom line For the moment, this looks to be one of the better Windows Mobile devices on sale. Related Articles Preview Specs Review Comment(35) Buy Sell Photos Cam shots Video Latest Phone · HTC Hero · HTC Snap · HTC Touch Pro2 · HTC Touch Diamo...
75%
Country Distributor
United Kingdom 1 distributor(s)