location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC Desire C 8,89 cm (3.5") Single SIM Android 4.0 3G Micro-USB B 0,5 GB 4 GB 1230 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HRM006-00
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2020 15:20:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC Desire C 8,89 cm (3.5") Single SIM Android 4.0 3G Micro-USB B 0,5 GB 4 GB 1230 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8,89 cm (3.5") 320 x 480 pixels
  • - 0,6 GHz
  • - 0,5 GB 4 GB MicroSD (TransFlash)
  • - 3G Single SIM
  • - Bluetooth 4.0 Near Field Communication (NFC)
  • - Single camera 5 MP
  • - 1230 mAh
  • - Android 4.0
Long product name HTC Desire C 8,89 cm (3.5") Single SIM Android 4.0 3G Micro-USB B 0,5 GB 4 GB 1230 mAh White :
The long product name of HTC Desire C 8,89 cm (3.5") Single SIM Android 4.0 3G Micro-USB B 0,5 GB 4 GB 1230 mAh White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Desire C - 3.5", 320 x 480, HSDPA/WCDMA, 600 MHz, RAM:512 MB, 4 GB, microSD, 3.5mm, 5MP, Bluetooth 4.0, Wi-Fi, Android 4.0
More>>>
Short summary description HTC Desire C 8,89 cm (3.5") Single SIM Android 4.0 3G Micro-USB B 0,5 GB 4 GB 1230 mAh White:
This short summary of the HTC Desire C 8,89 cm (3.5") Single SIM Android 4.0 3G Micro-USB B 0,5 GB 4 GB 1230 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

HTC Desire C, 8,89 cm (3.5"), 0,5 GB, 4 GB, 5 MP, Android 4.0, White

Long summary description HTC Desire C 8,89 cm (3.5") Single SIM Android 4.0 3G Micro-USB B 0,5 GB 4 GB 1230 mAh White:
This is an auto-generated long summary of HTC Desire C 8,89 cm (3.5") Single SIM Android 4.0 3G Micro-USB B 0,5 GB 4 GB 1230 mAh White based on the first three specs of the first five spec groups.

HTC Desire C. Display diagonal: 8,89 cm (3.5"), Display resolution: 320 x 480 pixels. Processor frequency: 0,6 GHz. RAM capacity: 0,5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.0. Battery capacity: 1230 mAh. Product colour: White. Weight: 100 g

Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 11:42:16
Uk has collected 153 expert reviews for HTC Desire C 8.89 cm (3.5") Single SIM Android 4.0 3G Micro-USB B 0.5 GB 4 GB 1230 mAh White and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-02-14 11:42:15
HTC currently makes some of the most desirable-looking handsets around, notably all three smartphones in its One range - the HTC One X, HTC One S and HTC One V are all stunners. It wasn't a surprise then when the less expensive HTC Desire C followed th...
Bottom line A classy design and Android 4, but the screen and processor disappoint...
60%
v3.co.uk
Updated:
2013-02-14 11:42:15
The Desire C is HTC's latest budget Android smartphone, and is a handset aimed at smartphone newbies and those on a budget. The pint-sized handset sure does look good, but can it carry on the repuation left by the original HTC Desire? DesignThis device...
Good Nice design, runs Android 4.0 Ice Cream Sandwich, good battery life...
Bad 600MHz processor can be painfully slow, poor camera...
Bottom line The HTC Desire C is a good budget handset, and one of the few to come running Android Ice Cream Sandwich. However, its poor camera and lack of speed may leave some users feeling let down...
60%
pcadvisor.co.uk
Updated:
2013-02-14 11:42:16
Until recently, Desire was the name HTC reserved for its best handsets. The HTC One series now takes that place, yet HTC has just sprung the little Desire C out of nowhere. It continues the Desire name for its smartphones, only this time at a lower bud...
Bottom line The HTC Desire C is a nicely designed budget Android 4.0 handset. It could make a good first smartphone but doesn't have any outstanding features. The price is attractive but if you're not bothered about NFC then it's worth paying an extra £20 for the...
70%
tracyandmatt.co.uk
Updated:
2013-02-14 11:42:16
In the not too distant past the 'Desire' range of smartphones from HTC were their flagship range, this was until MWC 2012 when HTC announced the excellent 'One Series'. At that point I didn't think that we would see a Desire branded handset from HTC a...
Bottom line Here we are at the end of another smartphone review, and this one has been a real eye opener in to the world of the 'budget smartphone' because I have been truly surprised by how good the device is. Considering the specifications are really quite medi...
0%
gadgetshow.channel5.com
Updated:
2013-02-14 11:42:16
The HTC Desire C is an Android 4.0 smartphone with a 3.5-inch display and a 600MHz speed processor. It has a total storage of 4GB, and a 512MB RAM. There’s also a microSD memory card slot. If you’ve got a memory card you can store photos, videos and mu...
Good The HTC Desire C is an entry-level phone, but HTC hasn’t skimped on its design. There are nice touches everywhere you look. Even when you life the cover off, the red interior screams out as if to say “look at me.” The cover is plastic, but the build quality is still great. The Desire C is nice phone to hold. Its curves make the device feel pleasant in the hand. And it’s dead light, too, weighing...
Bad The display isn’t at the same level of HTC’s more stellar smartphones such as the HTC Desire One X. Its 480 x 320 pixel display isn’t as clear, or as bright, but still manages to cope adequately in bright conditions, but don’t expect it to blow you away. The camera is fixed focus, which means you’ll never get close to the high quality photos possible on more advanced smartphones. You’ll need stea...
Bottom line The HTC Desire C is a pleasant entry-level device for those looking for their first Android 4.0 smartphone, but its battery life makes enjoying its features to the max a little difficult. Ration internet and app usage, and the HTC Desire C does a good...
60%
trustedreviews.com
Updated:
2013-02-14 11:42:16
When it launched its flagship One line of Android phones earlier this year HTC suggested it would be sticking to a policy of creating fewer more clearly differentiated handsets. Well, it appears not to have taken very long for that policy to have been ero...
Good Nice styling and good build quality, Good quality screen, Android 4.0 is feature packed...
Bad A little expensive for its features, Can become quite slow...
Bottom line It's always a difficult task to judge a budget phone as for some people the compromises made won't matter but for others they'll be fundamental – like the missing LED on the flash in this instance. Also, there's always the competition from second hand mod...
70%
pocket-lint.com
Updated:
2013-02-14 11:42:16
The HTC Desire C sits at the bottom of the company's range of Android handsets. It's difficult to ignore the choice of name for this particular phone, picking up on the heritage of the Desire family. As a quick reminder, the HTC Desire was a fantastic...
Good Good sized 3.5-inch display but in small package, latest software, great design and build...
Bad Camera lacks autofocus, battery life is poor, looks a little pricey compared to other budget models, Beats turning on and off suggests a software bug...
Bottom line Priced a little higher than some budget rivals, the HTC Desire C also exhibits better design and build. Basic specs are expected, but a few issues, such as short battery life, lessen the appeal of this Android smartphone...
70%
3g.co.uk
Updated:
2013-02-14 11:42:16
HTC has included a bizarre list of specs on its desire C – the snapper is average at best, yet the audio player competes with its high-end handsets. There’s a slow chip but it’s running the latest version of Android. If you’re not fussed about having...
Good Solid build, HTC Sense offers lots of fun, useful features to Android Ice Cream Sandwich...
Bad 600MHz chip is slow under pressure, average snapper, higherspec handsets available for the same price.
60%
T3.com
Updated:
2013-02-14 11:42:16
Great build and style is an HTC hallmark and the HTC Desire C is no different. While the HTC One range - comprising the HTC One X , HTC One S and HTC One V - has thrilled Android fans, there's a huge market for first time Android users, upgrading to a sma...
Good Palm size, HTC design, Android 4.0...
Bad White case can scuff...
80%
goodgearguide.com.au
Updated:
2013-04-14 14:36:37
Once upon a time, the Desire was the king of HTC's smartphones. The One series has taken that mantle in 2012, so the Desire is now reduced to propping up the bottom of HTC's smartphone lineup. The HTC Desire C retails for $229 but features the Beats Au...
Good Good design and build, Relatively low price, Decent battery life...
Bad Can be sluggish at times, Abysmal camera, Limited internal memory...
Bottom line The HTC Desire C is a competitively priced pre-paid smartphone that offers a few features we aren't used to seeing on low-end Android devices. We like its design, build quality and the decent battery life it offers, but the sluggish user experience wil...
60%
techradar.com
Updated:
2013-04-14 14:36:40
The HTC Desire C may be the end of an era for low-end handsets from the Taiwanese firm, as it has recently come out and said that it's not doing "cheap, cheap phones" anymore. Perhaps slightly confusingly named for those who are aware of HTC's back catalo...
Good Attractive design, ICS & Sense 4.0, Beats Audio, Easy to use...
Bad Slow and sluggish, screen unresponsive at times, poor account integration...
70%
digitalversus.com
Updated:
2013-04-14 14:36:40
On the sidelines of the recent One series (One X, One S and One V), HTC has released a new budget smartphone, the Desire C. The Desire C has a... With its 3.5-inch screen, the Desire C is HTC's latest entry-level handset, due to land in May in red, black...
Good Compact, Good finishing, Photo rendering, ICS Sense = good combo...
Bad Short viewing angles, Video rendering, White body marks easily, Multitasking: at your own risk...
Bottom line The Desire C offers a good overall user experience, as budget smartphones go. It tends to slow down when your run more than one task at a time, but it should satisfy the needs of any user who's trying to avoid an over-sized, over-priced, deluxe device...
60%
computeractive.co.uk
Updated:
2013-04-14 14:36:40
HTC seems to be launching new smartphones every other week at the moment and the Desire C is its cheapest Android 4.0 Ice Cream Sandwich model so far.Available without contract for £166, it's a chubby little phone that bears a strong resemblance to the...
0%
evogadget.com
Updated:
2013-04-14 14:36:49
Looks like famous manufacturer HTC grew fed up with manufacturing cheap smartphones for people who have never owned such a product before. The Taiwanese company recently announced their $200 Desire C device which can very well be be the last of the compan...
Bottom line The HTC Desire C is the company's solution to offer better battery life. The phone does not fail 100%, but it's not the best in the branch, either. Sure, it is an appealing device sporting a great UI, but at the end of the day this is no Samsung Galaxy Y...
0%
itproportal.com
Updated:
2013-05-05 01:44:17
Anyone remember the HTC Desire? I was a proud owner and user of this handset until way beyond its sell by date. I grew into it quickly, really liked it and it felt like a great phone. I wasn't the only one, either. The Desire was an extremely popular mobi...
Good Nice chassis design, Android 4.0 Ice Cream Sandwich, 25GB Dropbox storage...
Bad Slow processor, Relatively poor screen, Average camera...
Bottom line The Desire C is HTC's lowest cost handset. It has some headline-grabbing specifications such as Android 4, 25GB of Dropbox storage and NFC, and the hardware design is appealing. But it is let down by an underpowered processor, average camera and low-reso...
60%
wired.co.uk
Updated:
2013-05-19 17:20:30
HTC's latest budget Android handset brings Ice Cream Sandwich to the masses, but with a slower than expected processor, at what cost?It's on sale SIM-free for around £170.DesignThe HTC Desire C doesn't break the mould in terms of style. It's a standard...
Good Android 4.0 Ice Cream Sandwich, HTC Sense 4.0, decent camera...
Bad Slow processor, unresponsive screen...
Bottom line The HTC Desire C is a decent little smartphone, with Ice Cream Sandwich as a special treat and a half decent camera too, but that low-powered processor means it's outshone by other low-priced Androids.SpecificationsSoftware : Android 4.0.3 Ice Cream Sa...
70%
hardwareheaven.com
Updated:
2013-06-26 23:21:14
Over the past few months we have taken a look at some truly impressive smartphones, from the Sony Experia S to the Samsung Galaxy S3. Nestled in between the two was the HTC One X, a product which was one of the first to market with the new multi-core Tegr...
Bottom line When designing the Desire C HTC clearly had a few goals. They wanted a new, Android 4.0 handset which would be responsive, reasonably sturdy and offer a design similar to their new higher end range. The Desire C delivers on those points with its compact (...
70%
goodgearguide.com.au
Updated:
2013-09-22 23:53:37
Telstra has long had a healthy stable of pre-paid smartphones and Australia's leading telco has quietly slipped another into its line-up. The HTC Desire C retails for just $229 but features the Beats Audio sound profile, comes with integrated 25GB Dropbox...
0%
tech.uk.msn.com
Updated:
2013-11-06 16:07:47
HTC recently launched its new One series phones, all-singing all-dancing devices that, in the case of the flagship One X, allow you to snap a fashion model while falling through the air at 150 mph. Well, at least according to the TV advert currently doing...
70%
geeksquad.co.uk
Updated:
2014-03-22 03:41:36
What is the HTC Desire C smartphone like? Is it worth buying? Agent Leon Andrews gives us his expert opinion on the affordable, pocket-size, Android-powered handset in this in-depth review. Can the Desire C cut the mustard when compared to the competition...
0%
coolsmartphone.com
Updated:
2014-03-22 03:41:37
With Nokia switching most of their efforts to Windows Phone there’s very few “featurephones” coming onto the market. It’s left the door open for cheaper Android smartphones which, despite dropping a few specs here and there, still give owners access i...
0%
knowyourmobile.com
Updated:
2014-03-22 03:41:37
The first thing we noticed about the new HTC Desire C is its size. The phone is only 107.2x60.6x12.3mm. Despite its small stature, HTC managed to fit a 3.5-inch touchscreen and it takes up most of the space on the front of the phone.It's a curvy device, t...
Good Ice Cream Sandwich, Beats Audio...
Bad Camera quality, Small Size, Poor Multitasking, Lack of a camera flash...
60%
knowyourmobile.com
Updated:
2014-03-22 03:41:37
The Desire C is the newest HTC phone and it operates with Android 4.0 Ice Cream Sandwich on a single core 600 MHz processor. It has a 3.5 inch screen on a 4.22-inch phone and weighs in at only 100 grams with the battery.Despite being small, it feels rathe...
0%
whatmobile.net
Updated:
2014-04-04 04:33:51
When HTC originally released the original HTC Desire, it was a game changer. A slick, classy design, great screen and lots of features, not to mention a deeply attractive overlay on top of the Android OS. Then came the HTC Desire S , the HTC Desire HD and...
0%
techradar.com/au/
Updated:
2014-04-13 04:41:01
The HTC Desire C may be the end of an era for low-end handsets from the Taiwanese firm, as it has recently come out and said that it's not doing "cheap, cheap phones" anymore.Perhaps slightly confusingly named for those who are aware of HTC's back catalog...
Good Attractive design, ICS & Sense 4.0, Beats Audio, Easy to use...
Bad Slow and sluggish, screen unresponsive at times, poor account integration...
Bottom line The HTC Desire C is better than the handsets it's come in to replace, but not by much. The intuitive interface, attractive design and competitive price tag means the Desire C certainly has the opportunity to do well at the low end of the market – especia...
70%
wired.co.uk
Updated:
2014-08-10 10:57:00
Wired.co.uk offers advice on the best budget Android phones for UK shoppers.High-spec, high-price smartphones might be what get us excited, but the real work is being done at the budget end of the Android market, with workhorse devices that make the da...
Good Good spec for the price, Ice Cream Sandwich, solid build...
Bad No frontfacing camera, Score: 7...
0%
tbreak.ae
Updated:
2016-11-26 23:49:44
Smartphones are a commodity everyone needs now; just having a feature phone isn’t enough. And new technologies being implemented in high-end headsets, which then filters down to lower-end models, it only makes sense to stay connected all the time. Plus...
Good Simple and elegant design, good build quality, comes with Ice Cream Sandwich...
Bad Slow processor makes for a cumbersome user experience, and weak camera with fixed autofocus.
Bottom line On first sight the HTC Desire C looks like a very promising phone, with a smart design and good build. Start it up and you’ll be happy with the visuals, although the low resolution screen will put a damper on things. Soon you’ll realize after using the...
60%
Country Distributor
United Kingdom 1 distributor(s)