location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks VS160 Storage drive Tape Cartridge DLT 80 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
DLT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS160
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7569A show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 09:35:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE StorageWorks VS160 Storage drive Tape Cartridge DLT 80 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Carbon
  • - Wide Ultra III SCSI-2
  • - Data storage type: DLT 2:1
  • - Native capacity: 80 GB Compressed capacity: 160 GB
  • - Mean time between failures (MTBF): 250000 h
More>>>
Short summary description HPE StorageWorks VS160 Storage drive Tape Cartridge DLT 80 GB:
This short summary of the HPE StorageWorks VS160 Storage drive Tape Cartridge DLT 80 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks VS160, Storage drive, Tape Cartridge, Wide Ultra III SCSI-2, 2:1, DLT, 250000 h

Long summary description HPE StorageWorks VS160 Storage drive Tape Cartridge DLT 80 GB:
This is an auto-generated long summary of HPE StorageWorks VS160 Storage drive Tape Cartridge DLT 80 GB based on the first three specs of the first five spec groups.

HPE StorageWorks VS160. Product type: Storage drive, Media type: Tape Cartridge, Interface: Wide Ultra III SCSI-2. Native capacity: 80 GB, Compressed capacity: 160 GB, Drive device, buffer size: 16 MB. Backup rate compressed performance: 57 GB/h, Backup rate native performance: 28 GB/h, Burst transfer rate: 160 MB/s. Product colour: Carbon. Size (imperial): 13,3 cm (5.25"), Weight: 1,36 kg, Package weight: 2,72 kg

Brand Image Product code Product Stock Price from
HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
274338-B22 StoreEver 3U SCSI Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks LTO-1 Ultrium 200GB Storage drive Tape Cartridge
(show image)
C8013A LTO-1 Ultrium 200GB 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U SCSI Rack-Mount Kit Storage auto loader & library Tape Cartridge
(show image)
A7445B StorageWorks 1U SCSI Rack-Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Ultra320 SCSI Cable Kit HP Ultra320 SCSI Cable Kit
(show image)
DW063A Ultra320 SCSI Cable Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Fan for Full-Height Tape Drive HP Fan for Full-Height Tape Drive
(show image)
344257-B21 Fan for Full-Height Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE tape array PSU/fan kit – includes additional power supply and fan for environments where redundancy is critical
(show image)
C7496A tape array PSU/fan kit – includes additional power supply and fan for environments where redundancy is critical 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300
(show image)
C7508A StorageWorks Tape Array 5300 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)