Long product name HPE 659818-B21 network card Internal Fiber 8000 Mbit/s
:
HP LPe1205A 8Gb Fibre Channel Host Bus Adapter for BladeSystem c-Class
The long product name of HPE 659818-B21 network card Internal Fiber 8000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HP LPe1205A 8Gb Fibre Channel Host Bus Adapter for BladeSystem c-Class
More>>>
Short summary description HPE 659818-B21 network card Internal Fiber 8000 Mbit/s:
This short summary of the HPE 659818-B21 network card Internal Fiber 8000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
HPE 659818-B21, Internal, Wired, PCI Express, Fiber, 8000 Mbit/s
Long summary description HPE 659818-B21 network card Internal Fiber 8000 Mbit/s:
This is an auto-generated long summary of HPE 659818-B21 network card Internal Fiber 8000 Mbit/s based on the first three specs of the first five spec groups.
HPE 659818-B21. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Fiber. Maximum data transfer rate: 8000 Mbit/s