HPE logo

HPE Intel Xeon E5410 processor 2,33 GHz 12 MB L2

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50386
Info modified on:
23 May 2023, 20:01:06
Long product name HPE Intel Xeon E5410 processor 2,33 GHz 12 MB L2:

Intel Xeon E5410, 12M Cache, 2.33 GHz, 1333 MHz FSB, Factory Integrated

Short summary description HPE Intel Xeon E5410 processor 2,33 GHz 12 MB L2:

HPE Intel Xeon E5410, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 45 nm, E5410, 2,33 GHz, 64-bit

Long summary description HPE Intel Xeon E5410 processor 2,33 GHz 12 MB L2:

HPE Intel Xeon E5410. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 45 nm. Market segment: Server, Number of Processing Die Transistors: 820 M, Processing Die size: 214 mm². Intel® Virtualization Technology (Intel® VT): VT-x, Compatibility: BL460C G1

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.