HPE logo

HPE Compaq 10A 250V 12ft/3.7m 3,7 m

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69804
Info modified on:
14 Mar 2024, 17:23:15
Long product name HPE Compaq 10A 250V 12ft/3.7m 3,7 m:

Compaq 10A 250V 12ft/3.7m Straight Power Cord

Short summary description HPE Compaq 10A 250V 12ft/3.7m 3,7 m:

HPE Compaq 10A 250V 12ft/3.7m, 3,7 m, 250 V, 10 A

Long summary description HPE Compaq 10A 250V 12ft/3.7m 3,7 m:

HPE Compaq 10A 250V 12ft/3.7m. Cable length: 3,7 m. Input voltage: 250 V, Input current: 10 A

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.