location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by HP Pantalla OMEN by 25 computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pantalla OMEN by 25
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z7Y57AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2000023942491 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:56:33
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2023
Product end of life date
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN by HP Pantalla OMEN by 25 computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 144Hz refresh rate[1] and a 1ms response time reduce input lag and jumpstart your fury.
  • - With AMD FreeSync™Technology you can focus on the objectives without blurring or tearing.
  • - 1 DisplayPort, 2 HDMI, 2 USB 3.0 ports, and a convenient hook for your headset.
Warranty: Protected by an HP standard 1 year limited warranty
Long product name HP OMEN by HP Pantalla OMEN by 25 computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black :
The long product name of HP OMEN by HP Pantalla OMEN by 25 computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN by HP 25 Display
More>>>
HP OMEN by HP Pantalla OMEN by 25 computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black:
The official description of HP OMEN by HP Pantalla OMEN by 25 computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Become Lightning
Sweep the leaderboards and dominate fast-paced combat, with a display designed for truly game-changing clarity. Feel the rush of a lightning fast 144Hz refresh rate[1] and AMD FreeSync™ technology — capable of smooth, crystal-clear visuals. Now you can savor every triumph, without missing a single detail.

Short summary description HP OMEN by HP Pantalla OMEN by 25 computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black:
This short summary of the HP OMEN by HP Pantalla OMEN by 25 computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by HP Pantalla OMEN by 25, 62,2 cm (24.5"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description HP OMEN by HP Pantalla OMEN by 25 computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of HP OMEN by HP Pantalla OMEN by 25 computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

HP OMEN by HP Pantalla OMEN by 25. Display diagonal: 62,2 cm (24.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Victory at the speed of you
Victory at the speed of you

Dodge the hook. Steal the objective. Explode with high voltage. 144Hz refresh rate[1] and a 1ms response time reduce input lag and jumpstart the fury you bring to each match.

Gameplay that keeps up with you

With AMD FreeSync™ Technology you can focus on the objective without blurring or tearing holding you back from obliterating your opponent’s backline.

It’s your gear. Hook it up.
It’s your gear. Hook it up.

Connection options for your entire gaming arsenal. With 1 DisplayPort, 2 HDMI, 2 USB 3.0 ports, and a convenient hook for your headset, you're always ready for action.

Display
Display diagonal *
62,2 cm (24.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
1 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
144 Hz
Display number of colours *
16.78 million colours
Pixel pitch
0,283 x 0,283 mm
Viewable size, horizontal
54,4 cm
Viewable size, vertical
30,3 cm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
3
DVI port
No
HDMI *
Yes
HDMI ports quantity
2
DisplayPorts quantity
1
Audio output
Yes
HDCP
Yes
Ergonomics
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
23 kWh
Power consumption (typical) *
30 W
Power consumption (standby) *
0,5 W
Power consumption (max)
40 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
298060
Annual energy consumption
35,3 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 70%
Weight & dimensions
Width (with stand)
569 mm
Depth (with stand)
227,5 mm
Height (with stand)
407,9 mm
Weight (with stand)
4,6 kg
Width (without stand)
569 mm
Depth (without stand)
62,8 mm
Height (without stand)
346,2 mm
Weight (without stand)
3,55 kg
Packaging content
Stand included
Yes
Cables included
AC, HDMI, DisplayPort, USB
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Mercury-free LED backlighting; Arsenic-Free Display Glass; Low Halogen
Other features
Country of origin
China
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A
Certification
CE; ICES; VCCI; FCC; C-Tick; CB; TUV-GS; ISO-9241-307; cTUVus; TUV LBL; CCC; CEL; BSMI; KCC; Australia MEPS; E-standby; PSB; ISC; Microsoft WHQL Certification (Windows 10, Windows 8.1 and Windows 7); SmartWay Transport Partnership - NA only
Thin Client
Thin client installed
No
Logistics data
Harmonized System (HS) code
85285210
Source Testseek summary Average rating
Reviews
Updated:
2018-04-05 04:04:44
Uk has collected 5 expert reviews for HP OMEN by HP Pantalla OMEN by 25 computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LED Black and the average expert rating is 59 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
59%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
United Arab Emirates 1 distributor(s)
Disclaimer HP OMEN by HP Pantalla OMEN by 25 computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black:
Disclaimer

Technical specification disclaimers