location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Glossy Brochure printing paper A3 (297x420 mm) Gloss 100 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Glossy Brochure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z7S68A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780901915 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 04:03:31
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Glossy Brochure printing paper A3 (297x420 mm) Gloss 100 sheets White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easily print double-sided brochures, flyers, and handouts with a professional look and feel on both sides – directly from your office.
  • - Deliver professional quality with vivid pictures and crisp text on bright white, glossy brochure paper that makes your business stand out.
  • - Get more out of your printer with paper made specifically for the HP PageWide. This heavy-duty paper with glossy coating is designed to run smoothly at super-fast speeds.
Warranty: 90 day warranty, manufacturer will replace if defective
Long product name HP PageWide Glossy Brochure printing paper A3 (297x420 mm) Gloss 100 sheets White :
The long product name of HP PageWide Glossy Brochure printing paper A3 (297x420 mm) Gloss 100 sheets White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PageWide Glossy Brochure Paper-100 sht/A3/297 x 420 mm
More>>>
HP PageWide Glossy Brochure printing paper A3 (297x420 mm) Gloss 100 sheets White:
The official description of HP PageWide Glossy Brochure printing paper A3 (297x420 mm) Gloss 100 sheets White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for users of HP PageWide printers, such as marketing-department administrators or company procurement for businesses.
Turn your printer into your marketing go-to with bright-white, heavyweight brochure paper. Produce professional-quality flyers, handouts, and brochures with paper crafted specifically for HP PageWide printers.

Short summary description HP PageWide Glossy Brochure printing paper A3 (297x420 mm) Gloss 100 sheets White:
This short summary of the HP PageWide Glossy Brochure printing paper A3 (297x420 mm) Gloss 100 sheets White data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Glossy Brochure, Universal, A3 (297x420 mm), Gloss, 100 sheets, 160 g/m², White

Long summary description HP PageWide Glossy Brochure printing paper A3 (297x420 mm) Gloss 100 sheets White:
This is an auto-generated long summary of HP PageWide Glossy Brochure printing paper A3 (297x420 mm) Gloss 100 sheets White based on the first three specs of the first five spec groups.

HP PageWide Glossy Brochure. Recommended usage: Universal, Paper size: A3 (297x420 mm), Finish type: Gloss. Package width: 430 mm, Package depth: 307,1 mm, Package height: 34 mm. Pallet weight: 471 kg. Country of origin: Germany

Features
Recommended usage *
Universal
Paper size *
A3 (297x420 mm)
Finish type *
Gloss
Sheets per pack *
100 sheets
Coloured paper *
No
Product colour
White
Media weight *
160 g/m²
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 30 °C
Operational conditions
Storage temperature (T-T)
18 - 30 °C
Storage relative humidity (H-H)
35 - 55%
Weight & dimensions
Package width
430 mm
Package depth
307,1 mm
Package height
34 mm
Package weight
2,4 kg
Logistics data
Pallet weight
471 kg
Other features
Country of origin
Germany
Brand Image Product code Product Stock Price from
HP PageWide Bro GL A4 printing paper A4 (210x297 mm) Gloss 200 sheets White HP PageWide Bro GL A4 printing paper A4 (210x297 mm) Gloss 200 sheets White
(show image)
Z7S67A PageWide Bro GL A4 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Disclaimer HP PageWide Glossy Brochure printing paper A3 (297x420 mm) Gloss 100 sheets White:
Disclaimer

[1] Forest Stewardship Council® (FSC®) License Code FSC®-C017543.