location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Ink Tank 315, Print, copy, scan, Scan to PDF; Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Ink Tank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Ink Tank 315, Print, copy, scan, Scan to PDF; Two-sided printing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z4B04A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781871095 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2024 00:06:57
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Jun 2022
Product end of life date
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Ink Tank 315, Print, copy, scan, Scan to PDF; Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scan to PDF; Two-sided printing
  • - Print, copy, scan
  • - Print speed up to 8 ppm (black) and 5 ppm (colour)
  • - Up to 1200 x 1200 rendered dpi
Warranty: One year of 24/7 world-class technical support services through http://www.hp.com/support; One-year or 20,000 pages limited hardware warranty, whichever is earlier from the date of purchase; User replaceable parts have separate warranty periods; Plus an additional year limited hardware warranty at no charge with product registration, see more at: http://www.hp.com/go/InkTank-SMARTtank-warranty
Long product name HP Ink Tank 315, Print, copy, scan, Scan to PDF; Two-sided printing :
The long product name of HP Ink Tank 315, Print, copy, scan, Scan to PDF; Two-sided printing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ink Tank 315
More>>>
Short summary description HP Ink Tank 315, Print, copy, scan, Scan to PDF; Two-sided printing:
This short summary of the HP Ink Tank 315, Print, copy, scan, Scan to PDF; Two-sided printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP Ink Tank 315, Print, copy, scan, Scan to PDF; Two-sided printing, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP Ink Tank 315, Print, copy, scan, Scan to PDF; Two-sided printing:
This is an auto-generated long summary of HP Ink Tank 315, Print, copy, scan, Scan to PDF; Two-sided printing based on the first three specs of the first five spec groups.

HP Ink Tank 315, Print, copy, scan, Scan to PDF; Two-sided printing. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

More for less

Print thousands of pages with high-capacity ink tank system.
Print up to 8,000 pages with a set of HP colour bottles or up to 15,000 pages with 2 x HP black ink bottles.[2]
Print high volumes at an extremely low cost-per-page with this high-capacity ink tank system.[3]

No mess. No waste.

Easily refill your ink tank system with spill-free, resealable bottles.[4]
Easily monitor ink levels and replenish Original HP ink when you want.
Transparent ink tanks allow you to print with confidence.
Easily replaceable print heads.

Exceptional HP quality

Count on darker, crisper text, time after time.[5]
Count on HP Original inks for photos that last up to 22 times longer.[6]
Create borderless brochures, flyers, photos, and other documents that look great – right in your office.
Get the features you need for work and other tasks with copy and scan functions.

Printing
Duplex printing mode
Manual
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
19 ppm
Print speed (colour, draft quality, A4/US Letter)
15 ppm
Print speed (ISO/IEC 24734) black
8 ppm
Print speed (ISO/IEC 24734) colour
5 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
18 s
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 300 DPI
Maximum number of copies
9 copies
Auto fit function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Duplex faxing
No
Faxing *
No
Features
Recommended duty cycle
400 - 800 pages per month
Maximum duty cycle *
1000 pages per month
Digital sender
No
Ink tank system
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Auto document feeder (ADF)
No
Maximum number of input trays
1
Maximum input capacity
60 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
B5, DL
Borderless printing media sizes
A4, Letter
Custom media width
76,2 - 215 mm
Custom media length
127 - 355 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
Standard interfaces
USB
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Card reader integrated
Yes
Built-in processor
Yes
Processor frequency
360 MHz
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Control type
Buttons
Power
Power consumption (max)
10 W
Power consumption (ready)
2,1 W
Power consumption (standby)
2,1 W
Power consumption (sleep)
0,88 W
Power consumption (off)
0,07 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP ePrint
Yes
HP Photo Creations
Yes
HP Auto-On/Auto-Off
Yes
HP Software provided
HP Printer Software, HP Photo Creations
System requirements
Windows operating systems supported
Windows 8, Windows Vista, Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Operational conditions
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Certificates
Certification
CISPR 22: 2008/EN 55022: 2010 Class B, CISPR24: 2010/EN 55024: 2010, EN 61000-3-2: 2006+ A1:2009+ A2:2009, EN 61000-3-3: 2013, FCC CFR 47 Part 15 Class B; ICES-003, Issue 5 Class B; GB4943.1-2011 (CCC S&E -China), CNS 14336: 1999 & CNS13438 (BSMI-Taiwan), VCCI-2 (Japan), GOST (Russia); KCC (Korea)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
No
Weight & dimensions
Width
525 mm
Depth
310 mm
Height
158 mm
Weight
4,67 kg
Packaging data
Package width
525 mm
Package depth
310 mm
Package height
158 mm
Package weight
5,88 kg
Packaging content
Bundled software
HP Printer Software,HP Photo Creations
Other features
Number of users
3 user(s)
Recommended system requirements
Windows 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: 800 MHz 32-bit (x86) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows® XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
PictBridge
No
Number of print heads
2
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:26:20
Uk has collected 1 expert review for HP Ink Tank 315 Thermal inkjet A4 4800 x 1200 DPI 8 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP Ink Tank 315, Print, copy, scan, Scan to PDF; Two-sided printing:
Disclaimer

[2] Black and composite colour average per bottle (cyan/magenta/yellow) results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. The 2 included GT51XXL black ink bottles are rated to print up to 7,500 test pages each, and are not available for separate sale. 2 GT51 or GT51XL black ink bottles are required to print 8,000 colour test pages. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see hp.com/go/learnaboutsupplies.
[3] HP ink bottles compared to HP ink cartridges. Cost per page based on expected black and composite (cyan/magenta/yellow) page yield results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see hp.com/go/learnaboutsupplies.
[4] When used in accordance with set up instructions.
[5] Based on HP internal testing optical density testing comparing with HP DeskJet 5800 series with HP 51 and HP 52 inks.
[6] Plain paper documents and photos stored under glass with OEM inks. Compared to tested in-class competing OEM ink tank systems from other brands. See June 8, 2017 Statement and Wilhelm Imaging Research report Wilhelm-research.com and hp.com/go/printpermanence. [2] Black and composite colour average per bottle (cyan/magenta/yellow) results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. The 2 included GT51XXL black ink bottles are rated to print up to 7,500 test pages each, and are not available for separate sale. 2 GT51 or GT51XL black ink bottles are required to print 8,000 colour test pages. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see hp.com/go/learnaboutsupplies.
[3] HP ink bottles compared to HP ink cartridges. Cost per page based on expected black and composite (cyan/magenta/yellow) page yield results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see hp.com/go/learnaboutsupplies.
[4] When used in accordance with set up instructions.
[5] Based on HP internal testing optical density testing comparing with HP DeskJet 5800 series with HP 51 and HP 52 inks.
[6] Plain paper documents and photos stored under glass with OEM inks. Compared to tested in-class competing OEM ink tank systems from other brands. See June 8, 2017 Statement and Wilhelm Imaging Research report Wilhelm-research.com and hp.com/go/printpermanence.
[7] Based on IDC’s Worldwide Quarterly Hardcopy Peripherals Tracker®, 2016 Q4. For shipments of all printing devices (inkjet printers, laser printers, copiers and multifunction devices, including production units).

Technical specification disclaimers
Either after first page or after first set of ISO test pages. For details see: http://www.hp.com/go/printerclaims
Speed specifications have been updated to reflect current industry testing methods.
Dimensions vary as per configuration
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.