ProBook 6450b - 14" TFT LCD (1366 x 768), Intel Core i5-520M (2.40GHz), 2GB 1333MHz DDR3, 250GB 7200RPM SATA II HDD, Intel HD Graphics, DVD SM DL, GLAN, WLAN 802.11a/b/g/n, Bluetooth 2.1, Windows 7 Professional 32-bit
The HP ProBook 6450b Notebook PC offers flexible options for your business needs and budget. Starting at 5.0 lb, you’ll stay productive on the go with a 14.0-inch diagonal HD LED display, innovative security features and wireless connectivity.
HP ProBook 6450b, Intel® Core™ i5, 2,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 250 GB
HP ProBook 6450b. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 2,26 kg