location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C Travel Port Replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Travel Port Replicator
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X7W49AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780063774 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2018
Product end of life date
Bullet Points HP USB-C Travel Port Replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - Ethernet LAN
Warranty: 1-year HP Commercial Guarantee
Long product name HP USB-C Travel Port Replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black :
The long product name of HP USB-C Travel Port Replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP USB-C Travel Port Replicator
More>>>
HP USB-C Travel Port Replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
The official description of HP USB-C Travel Port Replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Superb mobility doesn’t mean sacrificing necessary productivity. With its lean, lightweight design, the USB-CTM[1] travel dock easily slips into a bag or pocket for massive on-the-go connectivity. Now you can pick up and go whenever you need, but still have the ports your productivity demands.
Fold-away cable for easy travel
The cable that connects to your laptop neatly folds back into the dock for storage.

Short summary description HP USB-C Travel Port Replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This short summary of the HP USB-C Travel Port Replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB-C Travel Port Replicator, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Black, 138,1 mm, 43,4 mm, 17,5 mm

Long summary description HP USB-C Travel Port Replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This is an auto-generated long summary of HP USB-C Travel Port Replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black based on the first three specs of the first five spec groups.

HP USB-C Travel Port Replicator. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product colour: Black. Width: 138,1 mm, Depth: 43,4 mm, Height: 17,5 mm

Multiple ports

Connect your laptop to Ethernet, HDMI, DisplayPort, USB-C™, and two USB ports.

Convenient docking

Quickly connect your laptop using the single cable for productivity when you need it.

Pocket-sized portability

Compact and lightweight, it seamlessly travels with you without adding bulk.

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Microphone in *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Product colour *
Black
Weight & dimensions
Width
138,1 mm
Depth
43,4 mm
Height
17,5 mm
Weight
78 g