HP logo

HP Elite Slice Intel® Core™ i5 i5-6500T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro USFF PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104915
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
27 Sept 2019
Bullet Points HP Elite Slice Intel® Core™ i5 i5-6500T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro USFF PC Black:
  • - Windows 10 Pro 64
  • - 6th gen Intel® Core™ i5 i5-6500T (6M Cache, 2.5 GHz)
  • - 4GB (2133 MHz) DDR4-SDRAM (1 x 4 GB) & 128GB SSD
  • - 165 x 35 x 165 mm, HDMI
Long product name HP Elite Slice Intel® Core™ i5 i5-6500T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro USFF PC Black:

6th gen Intel® Core™ i5-6500T (6M Cache, 2.5 GHz), 4GB DDR4-SDRAM, 128GB SSD, Intel® HD Graphics 530, LAN, WLAN, Windows 10 Pro 64-bit

HP Elite Slice Intel® Core™ i5 i5-6500T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro USFF PC Black:

Reimagine the desktop experience
The soul of a powerful PC inside a beautiful modular body, HP Elite Slice is like no desktop you’ve ever seen. Designed for the modern workforce, each compact, cable-less module[3] adds functionality to transform Slice into something new.

Short summary description HP Elite Slice Intel® Core™ i5 i5-6500T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro USFF PC Black:

HP Elite Slice, 2,5 GHz, Intel® Core™ i5, i5-6500T, 4 GB, 128 GB, Windows 10 Pro

Long summary description HP Elite Slice Intel® Core™ i5 i5-6500T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro USFF PC Black:

HP Elite Slice. Processor frequency: 2,5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: USFF. Product type: PC. Product colour: Black

Distributors
Loading...
Disclaimer HP Elite Slice Intel® Core™ i5 i5-6500T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro USFF PC Black X6T93EA:
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 36GB of system disk (for Windows 10) is reserved for system recovery software.
[3] All modules sold separately or as an optional feature. Covers are optional and require factory configuration.
[4] Sold separately or as an optional feature.
[5] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[6] Some functionality of this technology, such as Intel® Active management technology and Intel Virtualization technology, requires additional 3rd party software in order to run. Availability of future "virtual appliances" applications for Intel vPro technology is dependent on 3rd party software providers.
[7] Dynamic Protection monitors and corrects BIOS every 15 minutes.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.