location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm, Print, Copy, Scan (fax and wireless optional)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm, Print, Copy, Scan (fax and wireless optional)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X3A92A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780787755 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 Jun 2022
Product end of life date
Bullet Points HP Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm, Print, Copy, Scan (fax and wireless optional)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print, Copy, Scan (fax and wireless optional)
  • - Up to 1200 x 1200 dpi, reduced speed to 40 ppm
Warranty: 1 Year Parts Only. Extended Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm, Print, Copy, Scan (fax and wireless optional) :
The long product name of HP Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm, Print, Copy, Scan (fax and wireless optional). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm
More>>>
Short summary description HP Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm, Print, Copy, Scan (fax and wireless optional):
This short summary of the HP Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm, Print, Copy, Scan (fax and wireless optional) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm, Print, Copy, Scan (fax and wireless optional), Mercury-free, 585 mm, 785 mm, 932,2 mm, 131,6 kg, 831 mm

Long summary description HP Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm, Print, Copy, Scan (fax and wireless optional):
This is an auto-generated long summary of HP Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm, Print, Copy, Scan (fax and wireless optional) based on the first three specs of the first five spec groups.

HP Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm, Print, Copy, Scan (fax and wireless optional). Sustainable technologies and materials: Mercury-free. Width: 585 mm, Depth: 785 mm, Height: 932,2 mm. Package width: 831 mm, Package depth: 685 mm, Package height: 1053 mm. Pallet weight: 131,6 g, Number of layers per pallet: 1 pc(s), Quantity per pallet: 1 pc(s). Pallet dimensions (W x D x H): 831 x 685 x 1053 mm

Big colour. Small cost.

Print premium, professional-quality documents with vivid colour images and graphics for a low cost.
Get consistent, professional quality and performance you count on with Original HP toner cartridges and drums.
Choose from a range of modular accessories designed to adapt to the needs of workgroups of all sizes.

Minimal interruptions. Maximum uptime.

Avoid interruptions with an HP LaserJet Managed MFP designed to be streamlined for maximum productivity.
Tailor this MFP to the needs of your business with a wide range of paper-handling accessories.
Scan files directly to Microsoft® Office 365 and SharePoint, plus email, USB, and network folders.[2]
Grab pages and go, without waiting. This HP LaserJet wakes up quickly and prints fast – up to 60 ppm.[3]

The world’s most secure printing[1]

With HP Sure Start, each printer regularly checks its operating code and repairs itself from attempted hacks.
Help protect information on your MFP and in transit over the network – store data on the encrypted hard disk.[4]
Continually monitor to detect and stop attacks, then automatically reboot with run-time intrusion detection.
Whitelisting checks firmware during startup to help ensure it’s authentic, good code – digitally signed by HP.

Give workgroups the speed they need

Help workgroups capture every page easily and detect potential errors or missed pages – every time.[5]
Enter data more quickly and accurately using the pull-out keyboard.[5]
Help ensure every scanned document is properly oriented, cropped to size, and greyscale-optimised.
Load up to 250 pages into the automatic document feeder for fast, unattended scanning.

Sustainability
Sustainable technologies and materials
Mercury-free
Weight & dimensions
Width
585 mm
Depth
785 mm
Height
932,2 mm
Weight
131,6 kg
Packaging data
Package width
831 mm
Package depth
685 mm
Package height
1053 mm
Packaging data
Package weight
131,6 kg
Logistics data
Pallet weight
131,6 g
Number of layers per pallet
1 pc(s)
Quantity per pallet
1 pc(s)
Technical details
Number of cartons per pallet layer
1 pc(s)
Other features
Pallet dimensions (W x D x H)
831 x 685 x 1053 mm
Disclaimer HP Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm, Print, Copy, Scan (fax and wireless optional):
Disclaimer

[2] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see www.hpconnected.com.
[3] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[4] Some features require additional purchase. A FutureSmart service pack update may be required to activate security features. Learn more at www.hp.com/go/printsecurity.
[5] Feature available only on the Z bundles.

Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software.
Based on standard ITU-T test image #1 at standard resolution and MMR encoding, the HP fax device can transmit at 3 sec/page for 34V and 6 sec/page for 17V
Optional Wireless Direct and Wireless
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device.
Average colour composite (C/M/Y) and black declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see www.hp.com/go/learnaboutsupplies.
Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. For more information, visit www.hp.com/go/learnaboutsupplies
Based on the BA TEC method with the following possible exceptions: 1 minute or less sleep delay setting, Wi-Fi disabled.