location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Optical (Biscotti) mouse Office Ambidextrous RF Wireless 1750 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Optical (Biscotti) Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WX413AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631288771 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:50:58
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 26 Aug 2011
Product end of life date
Bullet Points HP Wireless Optical (Biscotti) mouse Office Ambidextrous RF Wireless 1750 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1750 DPI Bronze
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel Buttons quantity: 3 Works on any surface
  • - Power source: Batteries
Warranty: Two years limited
Long product name HP Wireless Optical (Biscotti) mouse Office Ambidextrous RF Wireless 1750 DPI :
The long product name of HP Wireless Optical (Biscotti) mouse Office Ambidextrous RF Wireless 1750 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Wireless Optical (Biscotti) Mouse
More>>>
HP Wireless Optical (Biscotti) mouse Office Ambidextrous RF Wireless 1750 DPI:
The official description of HP Wireless Optical (Biscotti) mouse Office Ambidextrous RF Wireless 1750 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview


New wireless technology means you can always stay connected. The energy-efficient HP 27 MHz Wireless Optical Mobile Mouse (Biscotti) has adjustable sensitivity, improved control and a comfortable design.




Features


• The HP 27 MHz Wireless Optical Mobile Mouse allows you to travel with confidence. Its adjustable optical sensor means it works on many surfaces, and you can store the micro-receiver inside the mouse, so it won’t get lost.




• Stay connected with advanced wireless technology. The HP 27 MHz Wireless Optical Mobile Mouse experiences less interference at a longer range, so you’ll be able to work from further away.




• The HP 27 MHz Wireless Optical Mobile Mouse has rubber sides for a comfort grip, and its symmetrical design is perfect for both left- and right-handers.




• The HP 27 MHz Wireless Optical Mobile Mouse has two primary buttons and a rubber-trimmed clickable scroll wheel, for great control scrolling up or down.




• The HP 27 MHz Wireless Optical Mobile Mouse is energy efficient: a single AA battery lasts for up to six months, while the green LED scroll wheel illumination indicator offers adjustable sensitivity.

Short summary description HP Wireless Optical (Biscotti) mouse Office Ambidextrous RF Wireless 1750 DPI:
This short summary of the HP Wireless Optical (Biscotti) mouse Office Ambidextrous RF Wireless 1750 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Optical (Biscotti) Mouse, Ambidextrous, Optical, RF Wireless, 1750 DPI, Bronze

Long summary description HP Wireless Optical (Biscotti) mouse Office Ambidextrous RF Wireless 1750 DPI:
This is an auto-generated long summary of HP Wireless Optical (Biscotti) mouse Office Ambidextrous RF Wireless 1750 DPI based on the first three specs of the first five spec groups.

HP Wireless Optical (Biscotti) Mouse. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1750 DPI, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Works on any surface. Product colour: Bronze

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1750 DPI
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC
Frequency band
0.027 GHz
Design
Form factor *
Ambidextrous
Product colour *
Bronze
LED indicators
Yes
Ergonomics
Works on any surface
Yes
Plug and Play
Yes
Power
Power source *
Batteries
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 55 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
User guide
Yes
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Other features
Number of products included
1 pc(s)
USB required
Yes
Connectivity technology
Wired
Logistics data
Country of origin
China