HP logo

HP ProBook 4720s Intel® Core™ i3 i3-370M 43,9 cm (17.3") HD+ 3 GB 320 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52333
Info modified on:
02 Sept 2024, 22:47:42
End of life date:
03 Mar 2011
Long product name HP ProBook 4720s Intel® Core™ i3 i3-370M 43,9 cm (17.3") HD+ 3 GB 320 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Professional Black:

Intel Core i3-370M (2.4GHz, 3MB L3), 17.3" LED HD+ (1600 x 900), 3GB DDR3 SDRAM, 320GB 7200 rpm SATA II, DVD±RW SuperMulti DL LightScribe, ATI Mobility Radeon HD 5470, Broadcom 802.11b/g/n, Bluetooth 2.1+EDR, 2 MP webcam, Windows 7 Professional 64

HP ProBook 4720s Intel® Core™ i3 i3-370M 43,9 cm (17.3") HD+ 3 GB 320 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Professional Black:

Take care of business with the stylish, affordable HP ProBook 4720s Notebook PC. This power-packed notebook has a 43,9 cm (17.3") HD+ display, a spill-resistant keyboard and numeric keypad, and wireless connectivity options for on-the-go professionals.

Features

- 43,9 cm (17.3") diagonal display with new brushed-aluminum design, sophisticated caviar color—for good looks and durability
- Wireless connectivity options—Wi-Fi CERTIFIED™ WLAN and Bluetooth®
- Enjoy the included ArcSoft TotalMedia Suite that allows you to play, edit and create video and audio files
- Choice of powerful, energy-efficient 2010 Intel® Core™ i3 and i5 processors for extra performance when you need it most
- Access e-mail, calendars, contacts and websites without waiting to boot up using HP QuickLook 3 and HP QuickWeb
- Enhanced security with HP ProtectTools software, optional HP Fingerprint Sensor, and Face Recognition for logging into Windows® and websites
- HP Power Assistant lets you conserve power, stretch battery run-time, accurately monitor your reported power needs and report workforce power consumption.

Short summary description HP ProBook 4720s Intel® Core™ i3 i3-370M 43,9 cm (17.3") HD+ 3 GB 320 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Professional Black:

HP ProBook 4720s, Intel® Core™ i3, 2,4 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 3 GB, 320 GB

Long summary description HP ProBook 4720s Intel® Core™ i3 i3-370M 43,9 cm (17.3") HD+ 3 GB 320 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Professional Black:

HP ProBook 4720s. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5470. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2,97 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.