location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 Intel® Core™ i3 i3-3220 68,6 cm (27") 2560 x 1440 pixels All-in-One workstation 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Z1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WM561EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758698297 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:38:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 26 May 2014
Product end of life date
Bullet Points HP Z1 Intel® Core™ i3 i3-3220 68,6 cm (27") 2560 x 1440 pixels All-in-One workstation 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One workstation Black 400 W
  • - Intel® Core™ i3 i3-3220 3,3 GHz
  • - 68,6 cm (27") Quad HD 2560 x 1440 IPS
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 256 GB SSD Blu-Ray RW Card reader integrated
  • - Intel® HD Graphics 2500
  • - 2 MP
  • - Ethernet LAN Bluetooth
  • - Windows 7 Professional 64-bit
Warranty: 3-year limitedincluding 3 years of parts, labour, and next-business-day onsite service. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Z1 Intel® Core™ i3 i3-3220 68,6 cm (27") 2560 x 1440 pixels All-in-One workstation 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black :
The long product name of HP Z1 Intel® Core™ i3 i3-3220 68,6 cm (27") 2560 x 1440 pixels All-in-One workstation 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-3220 (3.3GHz, 3MB), Intel C206, 8GB 1600MHz DDR3 ECC, 256GB SATA SSD, Slim slot-load SATA Blu-ray writer, 27" IPS LED Backlit 2560 x 1440, WLAN 802.11a/g/n, Bluetooth, Windows 7 Professional 64-bit/Windows 8 Pro 64-bit
More>>>
HP Z1 Intel® Core™ i3 i3-3220 68,6 cm (27") 2560 x 1440 pixels All-in-One workstation 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black:
The official description of HP Z1 Intel® Core™ i3 i3-3220 68,6 cm (27") 2560 x 1440 pixels All-in-One workstation 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new HP Z1 is the world’s first all-in-one workstation with an extra-large display that snaps open to let you swap out parts and make upgrades. No tools required. Unleash your creativity with accelerated performance, support for over a billion colors, and HP’s world-class reliability. The HP Z1. Advanced design from A to Z.

Features
- Windows 8 Pro or other operating systems available

Open the display. Expand your potential.
- Get the simplicity of an all-in-one design, the power of a workstation, and the beauty of a 27" display. Upgrade or add a hard drive, graphics card, or memory by snapping it open. And enjoy the control of easily swapping out parts on your own.
- With whisper quiet acoustics, you get high-performance with no distraction. Have face-to-face meetings and capture HD-quality video with the built-in HD webcam. Plus take advantage of SRS Premium Sound to give your work the high-quality audio it deserves.

Workstation performance without compromise.
- Get HP’s only all-in-one workstation featuring a 27” diagonal display with quad-core Intel® Xeon® processors. And stay one step ahead of your imagination.
- Your most important work deserves the best memory. Avoid single-bit memory errors, help preserve data integrity, and help make system crashes a thing of the past with supported ECC memory.

High performance graphics. Incredible from every angle.
- Use professional NVIDIA Quadro graphics for blazing fast rendering and performance, and spend more time being your creative best.
- See your work clearly on a 27" diagonal LED-backlit IPS display that supports over a billion colors. With a wide, 178 degree viewing angle and an IPS panel, it’s professional any way you look at it.

Build the machine you want to drive.
- Choose from a variety of storage types, including 7.2K and 10K SATA, SSD, optional RAID configurations, removable drives (AMO), a multi-format media card reader, and optical drives including a slot-load Blu-ray Writer. Always be confident you have the tools to get the job done.
- A professional workstation calls for a variety of I/O choices, including internal and external PCI Express slots, and USB 2.0 and 3.0 for blazing fast speeds.

World-class reliability from HP.
- We design systems to be fundamentally more reliable. Then we rigorously test and optimize components to ensure it. Whether it is graphics cards, memory, or operating systems, you’re able to focus on your projects, not your machine.
- With thoroughly tested and certified hardware and software combinations, you’ll enjoy peace of mind knowing the tools you demand will work when you need them.

Short summary description HP Z1 Intel® Core™ i3 i3-3220 68,6 cm (27") 2560 x 1440 pixels All-in-One workstation 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black:
This short summary of the HP Z1 Intel® Core™ i3 i3-3220 68,6 cm (27") 2560 x 1440 pixels All-in-One workstation 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z1 , 68,6 cm (27"), Quad HD, Intel® Core™ i3, 8 GB, 256 GB, Windows 7 Professional

Long summary description HP Z1 Intel® Core™ i3 i3-3220 68,6 cm (27") 2560 x 1440 pixels All-in-One workstation 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black:
This is an auto-generated long summary of HP Z1 Intel® Core™ i3 i3-3220 68,6 cm (27") 2560 x 1440 pixels All-in-One workstation 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black based on the first three specs of the first five spec groups.

HP Z1 . Product type: All-in-One workstation. Display diagonal: 68,6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Panel type: IPS. Processor family: Intel® Core™ i3, Processor frequency: 3,3 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Optical drive type: Blu-Ray RW. Operating system installed: Windows 7 Professional. Product colour: Black

Display
Display diagonal *
68,6 cm (27")
Display resolution *
2560 x 1440 pixels
Touchscreen *
No
Full HD
Yes
HD type *
Quad HD
LED backlight
Yes
Native aspect ratio
16:9
Panel type
IPS
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-3220
Processor cores
2
Processor threads
4
Processor frequency *
3,3 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
55 W
PCI Express slots version
2.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
22 nm
Processor operating modes
64-bit
Bus type
DMI
Processor codename
Ivy Bridge
Processor series
Intel Core i3-3200 Desktop Series
FSB Parity
No
PCI Express configurations
1x16, 2x8
Tcase
65,3 °C
CPU multiplier (bus/core ratio)
33
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25,6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
32 GB
Memory slots
4
Memory slots type
DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
SSD interface
SATA
Optical drive type *
Blu-Ray RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2500
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Audio system
SRS Premium Sound
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Optical drive
Optical drive interface
SATA
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
Yes
Firewire (IEEE 1394) ports
1
Ports & interfaces
S/PDIF out port
Yes
Design
Product colour *
Black
Country of origin
China
Performance
Product type *
All-in-One workstation
Motherboard chipset
Intel® C206
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Recovery operating system
Windows 8 Pro
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel Smart Connect Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2011C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65693
Power
AC adapter power
400 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
660,4 mm
Depth (with stand)
419,1 mm
Height (with stand)
584,2 mm
Weight (with stand)
21,3 kg
Packaging content
Mouse included
No
Keyboard included
No
Other features
Storage drive interface
Serial ATA
Autonomy mode
No
Source Testseek summary Average rating
Reviews
Updated:
2013-09-14 01:47:24
Uk has collected 56 expert reviews for HP Z1 Intel® Core™ i3 i3-3220 68.6 cm (27") 2560 x 1440 pixels All-in-One workstation 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
digitalartsonline.co.uk
Updated:
2013-09-14 01:47:16
While the Z1 sits within HP’s Z-series of workstations aimed at CG, VFX and video pros, this all-in-one is more for designers, photographers and illustrators – albeit ones with big budgets. HP has taken Apple’s iMac and upgraded many of its consumer-level...
Good Great for imagebased creatives; 10bit display; fast chip; ECC RAM; easy to upgrade and repai...
Bad Glossy screen; not suitable for most CG or VFX work...
80%
techadvisor.co.uk
Updated:
2013-09-14 01:47:17
HP's Z1 is a fully fledged professional workstation PC. Featuring a huge 27in screen and weighing in at over 20kg its monster of an all-in-one PC and when you look at how it's built it's not hard to see why. The level of build quality is on a completel...
Bottom line A truly impressive feat of engineering, the Z1 features professional-grade build and components throughout. Its tilting, hinged design allows for quick, tool-free maintenance and it delivers excellent performance and superb graphics via its 27in IPS di...
90%
trustedreviews.com
Updated:
2013-09-14 01:47:19
People like convenience. It's why laptops are eating away at the desktop market. It's also why we're seeing ever more all-in-one (AIO) PCs, which basically means the computer bits are integrated into a display to make for a simple and clutter-free computi...
Good Gorgeous, colouraccurate, highresolution 27in screen, Fully, easily upgradeable, Flexible specifications, Height adjustable, Superb speakers...
Bad Expensive, No ‘consumer version' Awkward rear connectivity, No touch...
Bottom line The HP Z1 is a beauty of a 27in all-in-one PC. Not only is it meticulously built and the only one of its size and class to offer height adjustment, but it's packed with connectivity and features like an adjustable 1080p webcam. It's also the only AIO that...
80%
techradar.com
Updated:
2013-09-14 01:47:19
Time for a spot of word association. We say workstation, you think big, black monolith. Right? That certainly used to be the drill for powerful systems that were aimed at 'professional content creators', as the ghastly industry jargon goes. Well, that is...
Good Excellent build quality, Easily upgraded, Quality IPS screen...
Bad Lack of performance, No SSD as standard, Price...
70%
alphr.com
Updated:
2013-09-14 01:47:23
The market for all-in-one PCs has been pretty static over the past year or so, with Apple's iMac and Sony's VAIOs at the top of the heap, a bevy of consumer machines and business desktops below, and precious little innovation. HP's Z1 changes all that, wi...
Bottom line Stupendous design, plenty of power crammed in and a stonking screen make the high price worth paying...
83%
itpro.co.uk
Updated:
2013-09-14 01:47:23
All-in-One PCs are stylish but have been marred by poor access to components, reduced manageability, and a lack of versatility when compared to traditional desktops.The HP Z1 aims to address these concerns by introducing an innovative design based around...
Bottom line HP should be commended for putting together the most impressive All-in-One we've ever seen. Those after pure power would still be better served by a traditional workstation, though, and the price means it's likely to be reserved for the wealthiest of I...
80%
uk.hardware.info
Updated:
2013-09-14 01:47:23
The HP Z1 is a new workstation by HP. It's a completely new design, instead of the traditional chassis plus monitor it's a 27-inch all-in-one with many of the benefits of a desktop system. A workstation is designed to be a true workhorse. It is design...
Bottom line The HP Z1 workstation is a special computer. HP must be of the same opinion, because it's not a computer that's directly aimed at existing users of HP workstations. HP is aiming at a new market of compact yet powerful computers that you can also upgrade...
0%
theregister.co.uk
Updated:
2013-09-14 01:47:23
PC users who secretly covet their cubicle neighbour’s 27in iMac but don’t want to leave the Windows world can begin to feel rather smug these days. HP's Z1 is its take on the all-in-one concept, but has the heart of a workstation. It's a handsome beas...
Bottom line If you are a professional designer that absolutely needs the Quadro GPU but can also spare the space for a tower, then a traditional workstation will provide more power and a desktop class GPU for considerably less money. As far as the user experience...
80%
goodgearguide.com.au
Updated:
2013-09-14 01:47:23
The HP Z1 workstation is one of those products that people immediately want when they first see it. It's a 27in all-in-one PC that has two important features: a high-end, workstation-class configuration, and a design that makes it very easy to service...
Bottom line The HP Z1 workstation is about as far from an unappealing old box as it gets. It has a neat, all-in-one design that houses high-end performance parts behind a beautiful, 27in panel and it's very easy to open up the unit to access all those parts. Defin...
80%
techadvisor.co.uk
Updated:
2013-09-14 01:47:23
And that isn't an exaggeration: This all-in-one workstation PC, the first of its kind, has a gorgeous 27-inch edge-to-edge glass screen, packs desktop-class components, and will set you back a cool £2,805 inc VAT. Our review model sports an Intel Xeon...
Bottom line The HP Z1 Workstation is gorgeous and powerful, but it's definitely not perfect. My biggest issue with the system is that it lacks a touchscreen, a feature that most of its competitors have. The Z1 also has difficult-to-access ports, an inconveniently...
90%
goodgearguide.com.au
Updated:
2013-09-14 01:47:23
The new HP Z1 Workstation is the most attractive, most powerful, and most expensive all-in-one PC I've ever seen. And that isn't an exaggeration: This all-in-one workstation, the first of its kind, has a gorgeous 27-inch edge-to-edge glass screen, pack...
Good Very powerful, Bright and beautiful screen...
Bad Inconvenient port placement, No touchscreen option...
Bottom line The expensive Z1 all-in-one has both brains and beauty, but it also has some issues that are impossible to ignore...
90%
v3.co.uk
Updated:
2013-09-14 01:47:24
HP's Z1 is claimed to be the first workstation configured as an all-in-one system integrated with a 27in display. The design is intended to offer the space-saving advantages of the all-in-one format without compromising too much on the performance and...
Good Space-saving all-in-one design, tool-free easy access to internals, full Nvidia Quadro graphics...
Bad Limited to 2 Sata hard drives, single CPU socket, some I/O ports difficult to access...
Bottom line HP's Z1 is an innovative system design that crams a workstation specification into an all-in-one chassis without making too many compromises on performance and flexibility. Buyers needing top notch performance may prefer a more conventional system, but...
80%
pcauthority.com.au
Updated:
2013-09-27 12:43:29
The market for all-in-one PCs has been pretty static over the past year or so, with Apple's iMac and Sony's VAIOs at the top of the heap, a bevy of cheaper and less appealing machines below, and precious little innovation. HP's Z1 changes all that, with o...
Bottom line A uniquely upgradable design, plenty of power and a great screen make the high price worth paying...
83%
hardwarezone.com.sg
Updated:
2013-10-02 01:22:58
In February, HP announced the Z1 , the world's first all-in-one (AIO) workstation that features a 27-inch display and is also easily serviceable, allowing users to swap and upgrades parts.At first glance, comparisons with the Apple iMac and HP's Omni and...
Good Sleek, lovelylooking form factor, Gorgeous 27inch IPS display, Upgradeable, Flexible stand...
Bad Very expensive, No Thunderbolt interface, Quadro cards will only perform if software and drivers are optimized for it...
80%
tweaktown.com
Updated:
2014-03-21 01:25:38
We've got HP's Z1 all-in-one workstation in the lab. It's somewhat unusual for a workstation to be an all-in-one machine, but the Z1 appears to pull it off quite nicely. The machine features a large display that hides all of the rest of the components. g...
Bottom line This HP Z1 is the first all-in-one system I've had the pleasure of reviewing. It's an extremely well-engineered system, but it is pretty heavy. The 27-inch display is quite nice. It's a 2560x1440 IPS panel that provides roughly 75 percent more pixels tha...
91%
crn.com.au
Updated:
2014-03-21 01:25:38
The market for all-in-one PCs has been pretty static over the past year or so, with Apple's iMac and Sony's VAIOs at the top of the heap, a bevy of cheaper and less appealing machines below, and precious little innovation. HP's Z1 changes all that, with o...
Bottom line A uniquely upgradable design, plenty of power and a great screen make the high price worth paying.
83%
bit.com.au
Updated:
2014-03-27 01:13:50
The market for all-in-one PCs has been pretty static over the past year or so, with Apple's iMac and Sony's VAIOs at the top of the heap, a bevy of cheaper and less appealing machines below, and precious little innovation. HP's Z1 changes all that, with o...
Bottom line The HP Z1 is, therefore, a uniquely appealing machine: it offers more than enough workstation grunt for intensive applications, especially ones that take advantage of Nvidia's Quadro GPU (think video production, CAD and 3D rendering work). It also boasts...
83%
techradar.com/au/
Updated:
2014-04-13 02:13:13
Time for a spot of word association. We say workstation, you think big, black monolith. Right? That certainly used to be the drill for powerful systems that were aimed at 'professional content creators', as the ghastly industry jargon goes.Well, that is e...
Good Excellent build quality, Easily upgraded, Quality IPS screen...
Bad Lack of performance, No SSD as standard, Price...
70%
tomshardware.co.uk
Updated:
2014-05-22 03:38:26
A while back, HP sent over its first-gen Z1 all-in-one workstation. Although the second-gen version is available with Haswell-based hardware, this model is still for sale thanks to its high-end display. We benchmark that, plus the rest of the platform...
Bottom line The HP Z1 is a unique all-in-one system that, despite its otherwise-limiting form factor, is fast enough to replace a pedestal-based workstation. You could even say that the sleek-looking platform is misleading. Rather than packing mobile-oriented parts t...
0%
tbreak.ae
Updated:
2016-12-08 02:02:06
When the HP Z1 was first introduced back in April, it was a step in a new direction for workstation computing. Here indeed was an all-in-one system with workstation-class performance, that certainly brought ‘power without the tower’. But would this sle...
Good Easy to access internal components, spacesaving, great screen quality, quiet performance, GPU acceleration is a big bonus...
Bad Screen can be quite glossy at times, dual HDDs need to be 2.5”...
Bottom line So who is the Z1 really targeted to? The simple answer is anyone who’s looking to buy a workstation who needs some serious performance but doesn’t necessarily have the space for a full-fledged tower unit. The Z1 is certainly a no-brainer for anyone in...
90%
hardwarezone.com.my
Updated:
2016-12-08 02:02:07
In February, HP announced the Z1 , the world's first all-in-one (AIO) workstation that features a 27-inch display and is also easily serviceable, allowing users to swap and upgrades parts.At first glance, comparisons with the Apple iMac and HP's Omni and...
Bottom line Matching Style with SubstanceThe HP Z1 forges new ground by being the first AIO workstation in the market. Overall, we think it's a neat concept and it carries it off with style and suitably decent performance.As we've mentioned from the start, our DIY sy...
0%
hardwarezone.com.my
Updated:
2016-12-08 02:02:07
So the news about this one-of-a-kind workstation from HP broke this morning and it generated a fair bit of interest among enthusiasts, prosumers as well as professionals. Just what's really inside the HP Z1 workstation? Is it really that easy to upgrade?...
0%