location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8740w Intel® Core™ i7 i7-640M Laptop 43,2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 8740w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD760EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111094332 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Jan 2012
Product end of life date
Bullet Points HP EliteBook 8740w Intel® Core™ i7 i7-640M Laptop 43,2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop
  • - Intel® Core™ i7 i7-640M 2,8 GHz
  • - 43,2 cm (17") Full HD 1920 x 1200 pixels LED backlight 16:10
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB DVD Super Multi DL
  • - NVIDIA® Quadro® FX 2800M Intel® HD Graphics
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - 3,3 h
  • - Windows 7 Professional 64-bit
Warranty: 3 years carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP EliteBook 8740w Intel® Core™ i7 i7-640M Laptop 43,2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional :
The long product name of HP EliteBook 8740w Intel® Core™ i7 i7-640M Laptop 43,2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP EliteBook 8740w Mobile Workstation
More>>>
HP EliteBook 8740w Intel® Core™ i7 i7-640M Laptop 43,2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional:
The official description of HP EliteBook 8740w Intel® Core™ i7 i7-640M Laptop 43,2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The powerful HP EliteBook 8740w Mobile Workstation with ISV certifications handles demanding applications and graphics with ease. Get precise color control on the 43,2 cm (17.0") diagonal display with advanced features including optional HP DreamColor.

• Maximize on-screen performance with your choice of ATI or NVIDIA’s ISV-certified workstation graphics with up to 1GB of VRAM.


• Produce accurate color on the 43,2 cm (17.0") diagonal LED with optional HP DreamColor display technology 1 that supports over 1 billion active colors.


• Create an expansive desktop workspace or enjoy a super‐high resolution environment with multi-display support, and enjoy the optional backlit keyboard (select localisations only) that simplifies typing in low light.


• Boost performance when you need it most with your choice of Intel® Core™ i5 2 and i7 2 processors including and Extreme Edition option, and support for up to 16 GB of system memory.


• Keep your applications running smoothly by optimizing your digital content and design platforms with HP Performance Advisor.


• Transfer data up to 5x faster than USB 2.0 with two USB 3.0 ports.


• Travel confidently with the HP DuraCase with magnesium-alloy structure, hardened steel pin axels and scratch-resistant HP DuraFinish.


1 Sold separately or as an optional feature.

2 64-bit computing on Intel architecture requires a computer system with a processor, chipset, BIOS, operating system, device drivers and applications enabled for Intel® 64 architecture. Processors will not operate (including 32-bit operation) without an Intel 64 architecture-enabled BIOS. Performance will vary depending on your hardware and software configurations. See www.intel.com/info/em64t for more information. Quad Core is designed to improve performance of multithreaded software products and hardware-aware multitasking operating systems and may require appropriate operating system software for full benefit. Not all customers or software applications will necessarily benefit from use of this technology. Intel’s numbering is not a measurement of higher performance.

Short summary description HP EliteBook 8740w Intel® Core™ i7 i7-640M Laptop 43,2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional:
This short summary of the HP EliteBook 8740w Intel® Core™ i7 i7-640M Laptop 43,2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 8740w, Intel® Core™ i7, 2,8 GHz, 43,2 cm (17"), 1920 x 1200 pixels, 4 GB, 500 GB

Long summary description HP EliteBook 8740w Intel® Core™ i7 i7-640M Laptop 43,2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional:
This is an auto-generated long summary of HP EliteBook 8740w Intel® Core™ i7 i7-640M Laptop 43,2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional based on the first three specs of the first five spec groups.

HP EliteBook 8740w. Product type: Laptop. Processor family: Intel® Core™ i7, Processor model: i7-640M, Processor frequency: 2,8 GHz. Display diagonal: 43,2 cm (17"), HD type: Full HD, Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® Quadro® FX 2800M. Operating system installed: Windows 7 Professional. Weight: 3,57 kg

Design
Product type *
Laptop
Country of origin
China
Display
Display diagonal *
43,2 cm (17")
Display resolution *
1920 x 1200 pixels
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-640M
Processor cores
2
Processor threads
4
Processor boost frequency
3,46 GHz
Processor frequency *
2,8 GHz
System bus rate
2,5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-600 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
21
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® Quadro® FX 2800M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
HD
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® QM57 Express
Keyboard
Pointing device
Touchpad
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Processor code
SLBTN
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
49666
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery life (max)
3,3 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
397,5 mm
Depth
285,5 mm
Height
36,5 mm
Weight *
3,57 kg
Other features
AC adapter included
Yes
LightScribe
Yes
Infrared data port
No
Graphics card family
NVIDIA
Type
PC
Display
LCD
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Internal modem
Yes
Modem speed
56 Kbit/s
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 05:28:19
Uk has collected 22 expert reviews for HP EliteBook 8740w Intel® Core™ i7 i7-640M Laptop 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-02-14 05:28:19
The HP EliteBook 8740w XT914UA is billed as a Mobile Workstation, but mobile is not the first word that springs to mind when you look at it. It's absolutely huge, with a 17.3in display – and with a 16:10 aspect ratio rather than 16:9 – and despite HP's...
Bottom line The sheer size and mass of the HP EliteBook 8740w XT914UA means it isn't the kind of laptop you'd want to be carrying around too often. It's a great choice for anyone with the need for high-end graphics performance, though it isn't quite as speedy as o...
70%
goodgearguide.com.au
Updated:
2013-02-14 05:28:19
The HP EliteBook 8740W is a mobile workstation with a quad-core Intel Core i7 CPU, 8GB of RAM and an NVIDIA Quadro graphics adapter. It's designed for professionals, such as engineers, architects and graphics artists, who need plenty of grunt under th...
Good Good build quality, quad-core Intel Core i7 CPU, 8GB RAM, powerful graphics, USB 3.0, fast I/O performance...
Bad Keyboard is poor, very expensive...
Bottom line The HP EliteBook 8740W will suit engineers, designers, animators and anyone else who requires a powerful notebook that they can use both at work and at home. It's solidly built and has lots of speed and plenty of features, but don't expect much out of its...
70%
techadvisor.co.uk
Updated:
2013-02-14 05:28:19
Product Code: WD755EA The HP EliteBook 8740w is a highly configurable, rugged desktop-replacement laptop. You can plump for an Intel Core i5 or i7 processor, up to 32GB of 1,333MHz DDR3 RAM, more than 1TB of hard-disk space (or up to 256GB SSD), and...
Bottom line If you're into power and prettiness, the HP EliteBook 8740w laptop is for you. With prebuilt models starting at £1,598, the EliteBook 8740w is a decently priced desktop replacement, and it's sexy to boot. The brushed-metal chassis definitely makes the...
80%