location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 117A Magenta Original Laser Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
117A Magenta Original Laser Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2073A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424172832 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 688201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2024 00:12:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 117A Magenta Original Laser Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 117A Toner Cartridges deliver legendary HP print quality.
  • - HP 117 toner cartridges work with: HP Laser 150, 179; HP LaserJet 178
  • - 1 Magenta (~700 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for micro and small offices that would like to begin printing with laser technology from an industry leader – HP.
  • - Depend on Original HP 117A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: Premium Protection Limited Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 117A Magenta Original Laser Toner Cartridge :
The long product name of HP 117A Magenta Original Laser Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

117A Magenta Original Laser Toner Cartridge
More>>>
HP 117A Magenta Original Laser Toner Cartridge:
The official description of HP 117A Magenta Original Laser Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for micro and small offices that would like to begin printing with laser technology from an industry leader – HP.

Print business documents with colour highlights and vibrant full-colour marketing materials. HP’s low-priced and reliable Original Laser Toner cartridges are designed for your home or office and your budget.

Short summary description HP 117A Magenta Original Laser Toner Cartridge:
This short summary of the HP 117A Magenta Original Laser Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 117A Magenta Original Laser Toner Cartridge, 700 pages, Magenta, 1 pc(s)

Long summary description HP 117A Magenta Original Laser Toner Cartridge:
This is an auto-generated long summary of HP 117A Magenta Original Laser Toner Cartridge based on the first three specs of the first five spec groups.

HP 117A Magenta Original Laser Toner Cartridge. Colour toner page yield: 700 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant colour, crisp text, and rich blacks for big impact.

Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

Affordable, reliable, quality printing

Save money on printing with a very low purchase price for toner cartridges

HP toner at an entry-level price

Entry-level printing becomes possible for offices new to laser printing. The HP Laser printer, toner cartridges, and imaging drum together deliver a system for an affordable cost.

Consistent quality from page to page

Achieve HP high-quality prints and consistent results – from page to page and cartridge to cartridge.

Know that you have genuine HP cartridges

Don’t be fooled by cartridges that attempt to mimic Original HP. Innovative anti-fraud technology helps identify whether a cartridge is Original HP, used, or counterfeit – to help ensure you’re getting the authentic HP quality you paid for.

The toner cartridge you can trust – HP

The choice you can trust – avoid frustrating reprints, wasted supplies, and service calls.

Sharp black text and graphics

Print professional-quality documents, using HP toner that produces sharp black text and graphics.

The environmental choice.

Print with confidence – Original HP Cartridges designed with the planet in mind for easy recycling and less waste. [4]

Features
Compatibility *
HP LaserJet 150, 178, 179
Quantity per pack *
1 pc(s)
Colour toner cartridges quantity
1
Cartridge capacity
Standard Yield
Colour toner page yield *
700 pages
Type *
Original
Printing colours *
Magenta
Brand compatibility *
HP
Supply type *
Single pack
OEM code
W2073A
Country of origin
China
HP segment
Small medium business
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
288 mm
Depth
120 mm
Height
22 mm
Weight
430 g
Packaging data
Package width
387 mm
Package depth
181 mm
Package height
79 mm
Package weight
830 g
Other features
Print technology
Laser printing
Technical details
Box contents
Toner cartridge; Recycling guide
Logistics data
Pallet dimensions (W x D x H)
1173 x 736 x 2372 mm
Pallet dimensions (W x D x H) (imperial)
1173,5 x 736,6 x 2372,4 mm (46.2 x 29 x 93.4")
Pallet weight (imperial)
303,5 kg (669 lbs)
Maximum number of stacking cartons
30 pc(s)
Harmonized System (HS) code
84439990
Pallet width
117,3 cm
Pallet length
73,6 cm
Pallet height
2,37 m
Pallet weight
303 g
Number of layers per pallet
30 pc(s)
Number of cartons per pallet layer
12 pc(s)
Number of cartons per pallet
360 pc(s)
Quantity per pallet
360 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 10 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
United Arab Emirates 3 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 117A Magenta Original Laser Toner Cartridge:
Disclaimer

[2] Approximate average composite cyan, yellow, magenta yield based on ISO/IEC 19798. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.

[3] See http://www.hp.com/go/suppliesclaims.
[4] HP Planet Partners Program availability varies. For details, see http://www.hp.com/recycle. On recycled materials in cartridges, see http://www.hp.com/go/recycledcontent.