location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 136A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
136A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1360A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850587290 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 02:18:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 136A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 136X High Yield Toner Cartridges deliver legendary HP print quality.
  • - HP 136 toner cartridges work with: HP LaserJet M211, M236
  • - 1 Black (~1,150 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Get peace of mind with Original HP Cartridges [6]
  • - Printing professional-quality documents and marketing materials in the office, with consistent, high-quality results.
  • - Depend on Original HP 136A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 136A Black Original LaserJet Toner Cartridge :
The long product name of HP 136A Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

136A Black Original LaserJet Toner Cartridge
More>>>
HP 136A Black Original LaserJet Toner Cartridge:
The official description of HP 136A Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Printing professional-quality documents and marketing materials in the office, with consistent, high-quality results.

Original HP Toner cartridges with JetIntelligence deliver sharp black text and graphics, plus high-yield options, [1] innovative anti-fraud technology and cartridge chip security.[2] Reduce waste by recycling with Original HP cartridges.

Short summary description HP 136A Black Original LaserJet Toner Cartridge:
This short summary of the HP 136A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 136A Black Original LaserJet Toner Cartridge, 1150 pages, Black, 1 pc(s)

Long summary description HP 136A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 136A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 136A Black Original LaserJet Toner Cartridge. Black toner page yield: 1150 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Crisp black text and graphics
Crisp black text and graphics

Print crisp black text and professional-quality graphics while helping your business look sharp.

Consistently professional documents
Consistently professional documents

Original HP Toner cartridges with JetIntelligence produce impressive results from first page to last.

Easy to replace cartridges
Easy to replace cartridges

No delays or mess – quickly replace your cartridges, using auto seal removal and easy-open packaging.

Intelligently tracks toner levels
Intelligently tracks toner levels

Improved print gauge technology intelligently tracks toner levels, so you know when the toner is running low.

Efficient toner use
Efficient toner use

Get the full value from your cartridge with page maximiser technology that manages efficient toner use.

Designed with the planet in mind

Free and easy recycling to help reduce waste [10]

Meets eco-label emission criteria

To help maintain the indoor air quality where you live and work [11]

Engineered for security

To help protect your printer and your data [12]

Easily recycle with HP Planet Partners

Easily recycle your Original HP toner cartridges at no charge with HP Planet Partners. [11]

Features
Compatibility *
HP LaserJet M211, M236
Quantity per pack *
1 pc(s)
Black toner cartridges quantity
1
Cartridge capacity
Standard Yield
Black toner page yield *
1150 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Single pack
OEM code
W1360A
Quantity per box
1 pc(s)
Country of origin
Japan
Weight & dimensions
Width
364 mm
Depth
109 mm
Height
136 mm
Weight
480 g
Package width
364 mm
Package depth
109 mm
Package height
136 mm
Package weight
740 g
Technical details
Box contents
Toner cartridge; Recycling guide
Maximum number of stacking cartons
40 pc(s)
Master (outer) cases per pallet layer (EU)
21 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet weight
180 g
EUR-pallet weight
129 g
Number of layers per pallet
8 pc(s)
Number of cartons per pallet layer
27 pc(s)
Number of cartons per pallet
216 pc(s)
Quantity per pallet
216 pc(s)
Quantity per EUR-pallet
147 pc(s)
Other features
Pallet dimensions (W x D x H)
1098 x 999 x 1232 mm
Print technology
Laser printing
Stacking number for pallet
32 pc(s)
Pallet dimensions (W x D x H) (imperial)
1097,3 x 998,2 x 1231,9 mm (43.2 x 39.3 x 48.5")
Pallet weight (imperial)
180,1 kg (397 lbs)
Pallet size (EU)
1098 x 777 x 1001 mm
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
México 2 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP 136A Black Original LaserJet Toner Cartridge:
Disclaimer

[1] High-yield cartridges are not included in printer purchase; purchase separately. Comparison based on ISO 24711 cartridge yields for HP 136X High Yield Black Original LaserJet Toner Cartridges compared with HP 136A Black Original LaserJet Toner Cartridges. Learn more at http://www.hp.com/go/learnaboutsupplies.
[2] HP Office-class printing systems include Enterprise-class devices with FutureSmart firmware 4.5 or above, Pro-class devices, and their respective Original HP toner, PageWide, and ink cartridges. Does not include HP integrated printhead ink cartridges. See http://www.h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA6-8438ENW and hp.com/go/SuppliesSecurityClaims.

[8] SpencerLab 2018 study commissioned by HP for the on-average performance of 12 brands of remanufactured cartridges, refilled cartridges from leading refill service providers, and refill kits compared to Original HP ink cartridges (61XL, 62XL, 63XL, 564XL, 950XL, 951XL, 970XL & 971XL) sold in North America. See http://www.spencerlab.com/reports/HPInkReliability-NA-2018.pdf.
[9] 2019 SpencerLab Monochrome Reliability study, commissioned by HP, compared Original HP cartridges with five brands of non-HP cartridges sold in Latin America (GT, CL, CO, MX ) for the HP Pro M402 and Pro M521 printers, HP 26A and 55A cartridges. For details, see http://www.spencerlab.com/reports/HPReliability-LA-2019.pdf.
[10] Program availability varies. See http://www.hp.com/go/recycle.
[11] An HP printing system consists of HP printer, paper and Original HP supply. Blue Angel DE-UZ 205 emissions criteria or earlier versions of criteria applicable when printing system launched.
[12] HP Office-class printing systems include Enterprise-class devices with FutureSmart firmware 4.5 or above, Pro-class devices, and their respective Original HP toner, PageWide, and ink cartridges. Does not include HP integrated printhead ink cartridges. See https://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA6-8438ENW and http://www.hp.com/go/SuppliesSecurityClaims.