location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 103AD Dual Pack Black Original Neverstop Laser Toner Reload Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
103AD Dual Pack Black Original Neverstop Laser Toner Reload Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1103AD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015553286 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 00:39:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 103AD Dual Pack Black Original Neverstop Laser Toner Reload Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 103A toner supplies deliver legendary HP print quality.
  • - 1 Black (~2,500 pages)
  • - Print thousands of pages at an extremely low cost per page with the dual pack toner reload kits designed specifically for the HP Neverstop Laser printing system.[1] Get the quality an industry leader offers for your office at an ultra-low cost.
  • - Impress others with HP laser printing quality. The HP toner reload kit delivers thousands of pages for a smooth printing workflow and easy mess-free toner replacement.[1,2]
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for micro and small offices that would like to print with HP's laser technology at an affordable price.
  • - Depend on Original HP 103A toner supplies designed specifically for your HP printer.
  • - What's in the box: Toner reload kits (x2); Recycling guide; Setup guide; Warranty flyer
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 103AD Dual Pack Black Original Neverstop Laser Toner Reload Kit :
The long product name of HP 103AD Dual Pack Black Original Neverstop Laser Toner Reload Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

103AD Dual Pack Black Original Neverstop Laser Toner Reload Kit
More>>>
HP 103AD Dual Pack Black Original Neverstop Laser Toner Reload Kit:
The official description of HP 103AD Dual Pack Black Original Neverstop Laser Toner Reload Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for micro and small offices that would like to print with HP's laser technology at an affordable price.

Print thousands of high-quality laser pages cartridge-free with HP's unique, clean and easy-to-use toner reload system. Get another 2,500 pages in the second toner reload kit.[1]

Short summary description HP 103AD Dual Pack Black Original Neverstop Laser Toner Reload Kit:
This short summary of the HP 103AD Dual Pack Black Original Neverstop Laser Toner Reload Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP 103AD Dual Pack Black Original Neverstop Laser Toner Reload Kit, 2500 pages, Black, 2 pc(s)

Long summary description HP 103AD Dual Pack Black Original Neverstop Laser Toner Reload Kit:
This is an auto-generated long summary of HP 103AD Dual Pack Black Original Neverstop Laser Toner Reload Kit based on the first three specs of the first five spec groups.

HP 103AD Dual Pack Black Original Neverstop Laser Toner Reload Kit. Black toner page yield: 2500 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Designed to work the first time, every time
Designed to work the first time, every time

Be assured that Original HP Toner Reload Kits will consistently deliver quality results and premium performance. [4]

Quality prints you can take pride in

Experience premium print quality with Original HP toner, designed for crisp textand rich blacks for big impact.

The environmental choice

Print with confidence – Original HP toner reload kits are designed with the planet in mind for easy recycling and less waste. [5]

Better together, better results

Original HP toner is the only toner precisely developed with HP printers for reliable quality, results, and consistent performance.

Low cost per page for the office

Print thousands of pages at an extremely low cost per page. It's easy with the toner reload kits designed specifically for the HP Neverstop Laser printing system. Get the quality an industry leader offers for your office at an ultra-low cost. [1]

Ultra-low cost toner replacement design

Get the innovative way to print laser pages with a very low-cost toner replacement design.

Print on and on.
Print on and on.

Print on and on. Print thousands of pages with the HP Dual Pack Black Original Neverstop Laser Toner Reload Kit. [1]

Replace infrequently

The dual pack black toner reload kit provides double the pages, up to 5,000 pages, for high-volume printing and fewer replacements. [1]

Mess-free toner and drum replacement

Easily restore toner levels. Free yourself of long messy reload processes. Enjoy HP quick and clean self-recharge system that takes only seconds.

Reliable printing with HP toner and imaging drum

Printing is reliable with HP toner, formulated specifically for your HP laser printer for amazing results.

The new HP way to reload toner

HP innovations in laser printing deliver a unique low-cost toner reload solution. The printer and toner reload kit prevent mistakes in the replacement process.

Replace toner when the printer reminds you

Print page after page without worrying about changing the drum, the HP laser printer panel tells you when to replace the imaging drum.

Features
Compatibility *
HP 103 toner reload kits work with: HP Neverstop Laser 1000, 1200
Quantity per pack *
2 pc(s)
Black toner cartridges quantity
2
Cartridge capacity
Standard Yield
Black toner page yield *
2500 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
W1103AD
HP segment
Business
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
333 mm
Depth
58 mm
Height
58 mm
Weight
280 g
Package width
365 mm
Package depth
136 mm
Package height
64 mm
Weight & dimensions
Package weight
870 g
Technical details
Box contents
Toner reload kits (x2); Recycling guide; Setup guide; Warranty flyer
Maximum number of stacking cartons
39 pc(s)
Master (outer) cases per pallet layer (EU)
8 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet width
120 cm
Pallet length
80 cm
Pallet height
195,8 cm
Pallet weight
457,4 g
EUR-pallet weight
104,4 g
Number of layers per pallet
12 pc(s)
Number of cartons per pallet layer
8 pc(s)
Number of cartons per pallet
96 pc(s)
Quantity per pallet
96 pc(s)
Quantity per EUR-pallet
120 pc(s)
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 1958 mm
Print technology
Laser printing
Pallet dimensions (W x D x H) (imperial)
1199,9 x 800,1 x 1958,1 mm (47.2 x 31.5 x 77.1")
Pallet weight (imperial)
385,9 kg (850.8 lbs)
Pallet size (EU)
1200 x 800 x 2448 mm
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
United Arab Emirates 3 distributor(s)
Czech Republic 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 103AD Dual Pack Black Original Neverstop Laser Toner Reload Kit:
Disclaimer

[1] Approximate average yield based on ISO/IEC 19752. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.

[1] Approximate average yield based on ISO/IEC 19752. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
[4] See http://www.hp.com/go/suppliesclaims.
[5] HP Planet Partners Program availability varies. For details, see http://www.hp.com/recycle. On recycled materials in cartridges, see http://www.hp.com/go/recycledcontent.