HP logo

HP EliteBook 8440p Intel® Core™ i7 i7-620M 35,6 cm (14") HD+ 4 GB 320 GB HDD Intel® HD Graphics Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61517
Info modified on:
22 Jan 2025, 06:00:15
End of life date:
25 Jan 2012
Short summary description HP EliteBook 8440p Intel® Core™ i7 i7-620M 35,6 cm (14") HD+ 4 GB 320 GB HDD Intel® HD Graphics Windows 7 Professional:

HP EliteBook 8440p, Intel® Core™ i7, 2,66 GHz, 35,6 cm (14"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description HP EliteBook 8440p Intel® Core™ i7 i7-620M 35,6 cm (14") HD+ 4 GB 320 GB HDD Intel® HD Graphics Windows 7 Professional:

HP EliteBook 8440p. Processor family: Intel® Core™ i7, Processor model: i7-620M, Processor frequency: 2,66 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 2,12 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.