location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4710s Notebook PC Intel® Core™2 Duo P8700 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4330 Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 4710s Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VQ523EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962771303 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2010
Product end of life date
Bullet Points HP ProBook 4710s Notebook PC Intel® Core™2 Duo P8700 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4330 Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo P8700 2,53 GHz
  • - 43,9 cm (17.3") HD+ 1600 x 900 pixels 16:9
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 500 GB DVD Super Multi DL
  • - AMD Mobility Radeon HD 4330 0,512 GB
  • - Bluetooth 2.0+EDR
  • - 90 W
  • - Windows 7 Home Premium
Warranty: 1 year pick-up and return (upgrades available, sold separately), 1 yearon primary battery
Long product name HP ProBook 4710s Notebook PC Intel® Core™2 Duo P8700 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4330 Windows 7 Home Premium :
The long product name of HP ProBook 4710s Notebook PC Intel® Core™2 Duo P8700 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4330 Windows 7 Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo P8700 (2.53GHz, 3MB L2, 1066MHz), 17.3" LED HD+ Anti-Glare (1600 x 900), 2 x 2048MB DDR2, 500GB SATA 7200 rpm, SATA Blu-ray ROM DVD+/-RW SuperMulti DL LightScribe, ATI Mobility Radeon HD 4330, Intel 802.11b/g/n, Bluetooth 2.0, Windows 7 Home Premium 32-bit
More>>>
HP ProBook 4710s Notebook PC Intel® Core™2 Duo P8700 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4330 Windows 7 Home Premium:
The official description of HP ProBook 4710s Notebook PC Intel® Core™2 Duo P8700 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4330 Windows 7 Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new HP ProBook 4710s delivers refined simplicity in a clean design that offers both function and style. Featuring a 17.3" 16:9 high-definition widescreen with enhanced graphics, it comes with a separate numeric keypad for enhanced efficiency.

Features

- Featuring genuine Windows for a familiar and intuitive environment

- The innovatively designed spacious keyboard is made out of a single part with keys raised from the surface underneath, leaving fewer places for dirt and dust to settle and thus making it easy to clean and more maintenance free than ever before.

- Built to protect. HP File Sanitiser permanently deletes files, folders and personally identifiable information from your notebook.

- Built to simplify. HP QuickLook 2 provides read capability of email, calendar, task and contact information in seconds at the touch of a button, without having to boot up.

- Built to last. Using the latest Intel® Core™ 2 Duo processors, the HP ProBook 4710s features HP 3D DriveGuard which protect your notebook's hard drive against impact, bumps or drops using a 3-axis accelerometer which detects sudden movement.

Short summary description HP ProBook 4710s Notebook PC Intel® Core™2 Duo P8700 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4330 Windows 7 Home Premium:
This short summary of the HP ProBook 4710s Notebook PC Intel® Core™2 Duo P8700 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4330 Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 4710s Notebook PC, Intel® Core™2 Duo, 2,53 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description HP ProBook 4710s Notebook PC Intel® Core™2 Duo P8700 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4330 Windows 7 Home Premium:
This is an auto-generated long summary of HP ProBook 4710s Notebook PC Intel® Core™2 Duo P8700 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4330 Windows 7 Home Premium based on the first three specs of the first five spec groups.

HP ProBook 4710s Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2,53 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4330. Operating system installed: Windows 7 Home Premium. Weight: 3,08 kg

Design
Country of origin
China
Display
Display diagonal *
43,9 cm (17.3")
Display resolution *
1600 x 900 pixels
HD type
HD+
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8700
Processor cores
2
Processor threads
2
Processor frequency *
2,53 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9,5
ECC supported by processor
No
Memory
Memory upgrade
8 GB
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 2 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 4330
Discrete graphics card memory
0,512 GB
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio, stereo speakers, stereo headphone/line out, stereo microphone in, integrated microphone
Number of built-in speakers
2
Audio included
High Definition Audio, stereo speakers, stereo headphone/line out, stereo microphone in, integrated microphone
Network
Networking features
Marvell Ethernet (10/100/1000 NIC)
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
I/O ports
4 USB 2.0 ports, VGA, stereo microphone in, stereo headphone/line out, HDMI, power connector, RJ-45, optional RJ-11
TV-out
No
Performance
Motherboard chipset
Intel® PM45 Express
Keyboard
Keyboard type
Full-sized chiclet keyboard with separate numeric keypad
Software
Operating system installed *
Windows 7 Home Premium
Bundled software
HP Help and Support Center, HP QuickLaunch Buttons Software, PDF Complete SE, Intervideo WinDVD - DVD Player, Synaptics Touchpad Driver, Webcam Software HP Recovery Manager, HP QuickLook 3, HP SoftPaq Download Manager, Roxio Creator Business, Skype, WinZip
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGFE
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37006
Conflict-Free processor
No
Battery
Number of battery cells
8
Power
AC adapter power
90 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Security management description
McAfee Security Solution, Kensington Lock slot
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
410,6 mm
Depth
270 mm
Height (front)
3,2 cm
Weight *
3,08 kg
Video
Video card features
ATI Mobility Radeon HD 4330
Other features
Manageability features
Intel Centrino technology capable
Wireless technology
Intel 802.11b/g/n, Bluetooth 2.0
AC adapter included
Yes
LightScribe
Yes
Infrared data port
No
Type
PC
Dimensions (WxDxH)
410,6 x 270 x 32 mm
Power requirements
External 90W HP Smart AC Adapter, HP Fast Charge 8-cell (63 WHr) Li-Ion battery
Wireless option type
Yes
Docking solution
HP USB 2.0 Docking Station, HP Essential USB Port Replicator, HP Basic Adjustable Stand (all sold separately)
Expansion slots
Slots available for additional devices: 1 ExpressCard/34 slot, Media Card Reader
TV-in port
No
Compatible operating systems
Genuine Windows 7 Professional 64-bit, SuSE Linux Enterprise Desktop 10
Protection tools
HP ProtectTools, Device Access Manager, Enhanced Pre-Boot Security, HP Spare Key, HP Disk Sanitizer, Drive Encryption for HP ProtectTools, Credential Manager for HP ProtectTools, File Sanitizer for HP ProtectTools
HDD controller type
SATA (7200 rpm)
Maximum HDD capacity
500 GB
Minimum storage drive space
160 GB
Internal modem
No
Modem type
No modem included
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 05:31:48
Uk has collected 10 expert reviews for HP ProBook 4710s Notebook PC Intel® Core™2 Duo P8700 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4330 Windows 7 Home Premium and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
zdnet.co.uk
Updated:
2014-05-30 05:31:48
If you need plenty of screen and don't want to use an external monitor, this bulky 17.3in. notebook could be a good choice. It's a good performer, but HP could have added a few more ports and user-programmable keys.
Good Large 17.3in. screen, Discrete ATI graphics subsystem, Fullsized keyboard with separate number pad, Good sound quality, Bluray support...
Bad Too big and heavy to carry regularly, No fingerprint scanner, No builtin mobile broadband...
Bottom line If you need plenty of screen and don't want to use an external monitor, this bulky 17.3in. notebook could be a good choice. It's a good performer, but HP could have added a few more ports and user-programmable keys...
76%
techradar.com
Updated:
2014-05-30 05:31:48
With austere styling and rugged build quality, the HP ProBook 4710s is aimed at the business market really. However, the extra rugged design makes it a great choice for clumsier students and home users, without compromising on features. The 17.3-inch s...
Good Good mobility, Great performance...
Bad Connectivity could be better, Screen not as vibrant as others...
70%
Zdnet.com.au
Updated:
2014-05-30 05:31:48
Design Like any good desktop replacement notebook, the one thing that the ProBook 4710s excels at is being big. Pretty darned big, all things considered; the 17.3-inch LCD screen is large enough to begin with, but HPs quite generous with the plastic b...
Good Good performance, Good battery life for such a large laptop...
Bad Really plain style, Huge and heavy...
Bottom line HPs ProBook is all business, from its solid performance to its rather solid and stodgy style.
78%
techradar.com
Updated:
2014-05-30 05:31:48
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet HPs ProBook range aims to serve business users without breaking the bank. The ProBook 4510s offers a variety of speciï¬cations, to cater for all budgets and requirements and proves to be...
Good Great usability, Good value...
Bad Shiny case...
80%