location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay S240uj computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDisplay S240uj
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T7B66AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894672438 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 263295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2018
Product end of life date
Bullet Points HP EliteDisplay S240uj computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Set your phone or tablet on the base of HP’s first fully integrated wireless charging display while you work, so it’s ready to go when you are.
  • - Redefine your “clean desk policy” when you connect a PC, notebook, tablet or phone to the high resolution 60.45 cm (23.8-inch) diagonal display with just a single USB-C™ connection.
  • - See up to 77% more[2], expand your view, open more windows, and show content from multiple devices with Quad HD, PiP, and PbP.
  • - Break the sound barrier with integrated premium Audio by Bang and Olufsen that makes your calls and videos pop, and grab attention on all sides with a beautiful micro-edge design.
Long product name HP EliteDisplay S240uj computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black, Silver :
The long product name of HP EliteDisplay S240uj computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.8", Wide Quad HD 2560 x 1440, 16:9, 300cd/m²
More>>>
HP EliteDisplay S240uj computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black, Silver:
The official description of HP EliteDisplay S240uj computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

It’s wireless, powerful, gorgeous, and sounds fantastic. It’s like nothing you’ve ever experienced.
Move into the workspace of the future with the HP EliteDisplay S240uj Monitor, HP’s first display with fully integrated wireless charging, and HP’s first with USB-C™. It has premium Audio by Bang & Olufsen and QHD and looks cool from every angle with just two cables on the desk.

Short summary description HP EliteDisplay S240uj computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black, Silver:
This short summary of the HP EliteDisplay S240uj computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay S240uj, 60,5 cm (23.8"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black, Silver

Long summary description HP EliteDisplay S240uj computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black, Silver:
This is an auto-generated long summary of HP EliteDisplay S240uj computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black, Silver based on the first three specs of the first five spec groups.

HP EliteDisplay S240uj. Display diagonal: 60,5 cm (23.8"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black, Silver

Get charged up to meet the demands of your business day…and night

Just set your phone or tablet on the base of HP’s first fully integrated wireless charging display to charge on contact while you work, so at day’s end, it’s ready to go when you are. No cables needed!

Conquer your clutter with USB-C™
Conquer your clutter with USB-C™

Redefine your “clean desk policy.” With just a single USB-C™ cable, connect your PC, notebook, tablet or phone to the high resolution 60.45 cm (23.8-inch) diagonal display for video, audio, USB data, and power.[1] It’s really that simple.

Supersize your productivity
Supersize your productivity

See up to 77% more in extraordinary detail with Quad HD.[2] Expand your view, open more windows, and show content from multiple devices simultaneously with picture-in-picture and picture-by-picture.

Brace yourself for office envy
Brace yourself for office envy

Break the sound barrier with integrated premium Audio by Bang & Olufsen that makes your calls and videos pop, and grab attention on all sides with a beautiful micro-edge design.

Ready for the perfect partner

Streamline your workspace when you pair the display with your HP Elite Slice, HP x2 1012, HP EliteBook Folio, HP Chromebook 13, or HP Elite x3 and send video to and get power from the display with just one USB-C™ connection.

Even more connections for everything you use
Even more connections for everything you use

Show your old school devices some love with DisplayPort™ 1.2, HDMI/MHL, Video/Audio/HDCP, and USB 3.0 for data.

Divide and conquer

Design the screen for how you work with HP Display Assistant software, which enables screen partitioning and helps deter theft by deactivating a monitor that’s disconnected without approval.

Click-or-call support

Rest assured that your IT investment is supported by a three-year standard limited warranty.

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 720 x 480, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1280 x 960, 1366 x 768, 1440 x 900, 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0,20535 x 0,20535 mm
Horizontal scan range
24 - 90 kHz
Vertical scan range
24 - 75 Hz
Viewable size, horizontal
52,6 cm
Viewable size, vertical
29,6 cm
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
RMS rated power
2 W
Design
Market positioning *
Business
Product colour *
Black, Silver
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Ports & interfaces
HDCP
Yes
Ergonomics
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
Plug and Play
Yes
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
0,5 W
Power consumption (max)
148 W
AC input voltage
100 - 240 V
Annual energy consumption
62 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, DisplayPort, HDMI, MHL, USB, USB Type-C
Weight & dimensions
Width (with stand)
540,6 mm
Depth (with stand)
213,4 mm
Height (with stand)
429 mm
Weight (with stand)
5,5 kg
Width (without stand)
540,6 mm
Depth (without stand)
44,3 mm
Height (without stand)
346 mm
Weight (without stand)
3,8 kg
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
C
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:12:33
Uk has collected 1 expert review for HP EliteDisplay S240uj computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Disclaimer HP EliteDisplay S240uj computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black, Silver:
Disclaimer

[1] Up to 60 Watts. Refer to Power Output in product QuickSpecs for exact specifications, PC must be compatible with the monitor's power output.
[2] Compared to Full HD.