location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-C603L High Yield Cyan Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung CLT-C603L High Yield Cyan Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU078A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628452217 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jun 2021 08:10:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2021
Product end of life date
Bullet Points Samsung CLT-C603L High Yield Cyan Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Colour toner page yield: 10000 pages
  • - Colour toner cartridges quantity: 1
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung CLT-C603L High Yield Cyan Toner Cartridge :
The long product name of Samsung CLT-C603L High Yield Cyan Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung CLT-C603L High Yield Cyan Toner Cartridge
More>>>
Short summary description Samsung CLT-C603L High Yield Cyan Toner Cartridge:
This short summary of the Samsung CLT-C603L High Yield Cyan Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-C603L High Yield Cyan Toner Cartridge, 10000 pages, Cyan, 1 pc(s)

Long summary description Samsung CLT-C603L High Yield Cyan Toner Cartridge:
This is an auto-generated long summary of Samsung CLT-C603L High Yield Cyan Toner Cartridge based on the first three specs of the first five spec groups.

Samsung CLT-C603L High Yield Cyan Toner Cartridge. Colour toner page yield: 10000 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Built-in drum unit
No
Compatibility *
ProXpress C4010ND, C4060FX, C4062FX‎
Quantity per pack *
1 pc(s)
Colour toner cartridges quantity
1
Colour toner page yield *
10000 pages
Type *
Original
Printing colours *
Cyan
Brand compatibility *
HP
Country of origin
China
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
880 g
Package width
389 mm
Package depth
161 mm
Package height
172 mm
Package weight
1,22 kg
Other features
Print technology
Laser printing
Country Distributor
United Arab Emirates 1 distributor(s)