HP logo

Samsung CLT-R808 Original 1 pc(s)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
194260
Info modified on:
09 Jul 2024, 17:04:30
Bullet Points Samsung CLT-R808 Original 1 pc(s):
  • - Always use Original Samsung Toner and avoid risks of printer damage or problems.
Warranty:
This product is warranted to be free from defects in materials and workmanship.
Long product name Samsung CLT-R808 Original 1 pc(s):

CLT-R808 Imaging Unit

Samsung CLT-R808 Original 1 pc(s):

Samsung genuine 100,000-page yield imaging unit is compatible with original Samsung laser toner cartridges for reliable performance. It is easy to install and convenient to replace.[2]

Short summary description Samsung CLT-R808 Original 1 pc(s):

Samsung CLT-R808, Original, Samsung, Samsung MultiXpress X 4250 LX, Samsung MultiXpress X 4300 LX, Samsung MultiXpress X 4220 RX,..., 1 pc(s), 100000 pages, Laser printing

Long summary description Samsung CLT-R808 Original 1 pc(s):

Samsung CLT-R808. Type: Original, Brand compatibility: Samsung, Compatibility: Samsung MultiXpress X 4250 LX, Samsung MultiXpress X 4300 LX, Samsung MultiXpress X 4220 RX,.... Package width: 581 mm, Package depth: 138 mm, Package height: 111 mm

Distributors
Loading...
Disclaimer Samsung CLT-R808 Original 1 pc(s) SS686A:
[1] Copyright © 2017 Samsung Electronics Co. Ltd. All rights reserved. Samsung is a registered mark of Samsung Electronics Co. Ltd. Specification and design are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names, and logos are trademarks and/or registered trademarks of their respective owners, and are hereby recognized and acknowledged.
[2] Declared yield is estimated at 5% coverage. The number of pages may be affected by operating environment, printing interval, graphics, media type and media size.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.