location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SS483A tray/feeder Paper tray 250 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SS483A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS483A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628526420 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Dec 2020
Product end of life date
Bullet Points HP SS483A tray/feeder Paper tray 250 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Paper tray
  • - 250 sheets
  • - Brand compatibility: HP
  • - Grey
Long product name HP SS483A tray/feeder Paper tray 250 sheets :
The long product name of HP SS483A tray/feeder Paper tray 250 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung SL-SCF2080 250-sheet Second Cassette Feeder
More>>>
Short summary description HP SS483A tray/feeder Paper tray 250 sheets:
This short summary of the HP SS483A tray/feeder Paper tray 250 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP SS483A, Paper tray, HP, SL-K2200, 250 sheets, Grey, China

Long summary description HP SS483A tray/feeder Paper tray 250 sheets:
This is an auto-generated long summary of HP SS483A tray/feeder Paper tray 250 sheets based on the first three specs of the first five spec groups.

HP SS483A. Type: Paper tray, Brand compatibility: HP, Compatibility: SL-K2200. Width: 560 mm, Depth: 539,7 mm, Height: 97,2 mm. Quantity per pack: 1 pc(s), Package width: 658 mm, Package depth: 640 mm

Features
Type *
Paper tray
Brand compatibility *
HP
Compatibility *
SL-K2200
Maximum capacity
250 sheets
Product colour
Grey
Country of origin
China
HP segment
Business, Home
Weight & dimensions
Width
560 mm
Weight & dimensions
Depth
539,7 mm
Height
97,2 mm
Weight
5,4 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
658 mm
Package depth
640 mm
Package height
215 mm
Package weight
7,8 kg