location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SS456B printer/scanner spare part Finisher

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SS456B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS456B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628422616 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Bullet Points Samsung SS456B printer/scanner spare part Finisher
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Finisher
  • - Device compatibility: Multifunctional
  • - Brand compatibility: HP
  • - Black
  • - Country of origin: China
Long product name Samsung SS456B printer/scanner spare part Finisher :
The long product name of Samsung SS456B printer/scanner spare part Finisher. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SL-FIN502L Inner Finisher
More>>>
Short summary description Samsung SS456B printer/scanner spare part Finisher:
This short summary of the Samsung SS456B printer/scanner spare part Finisher data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SS456B, Finisher, Black

Long summary description Samsung SS456B printer/scanner spare part Finisher:
This is an auto-generated long summary of Samsung SS456B printer/scanner spare part Finisher based on the first three specs of the first five spec groups.

Samsung SS456B. Type: Finisher, Device compatibility: Multifunctional, Brand compatibility: HP, Compatibility: Samsung MultiXpress X7600, X7500, X7400, K7600, K7500, K7400, Product colour: Black

Features
Type *
Finisher
Device compatibility *
Multifunctional
Brand compatibility *
HP
Compatibility *
Samsung MultiXpress X7600, X7500, X7400, K7600, K7500, K7400
Product colour
Black
Maximum capacity
550 sheets
Country of origin
China
Weight & dimensions
Width
666,5 mm
Depth
490,8 mm
Height
238,9 mm
Weight
15 kg
Packaging data
Package width
591 mm
Package depth
678 mm
Package height
335 mm
Package weight
17,6 kg
Country Distributor
United Kingdom 1 distributor(s)