location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Samsung SL-ADF250D Automatic Document Feeder Auto document feeder (ADF) 100 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung SL-ADF250D Automatic Document Feeder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS446A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628394098 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Oct 2024 00:36:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2020
Product end of life date
Bullet Points HP Samsung SL-ADF250D Automatic Document Feeder Auto document feeder (ADF) 100 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Auto document feeder (ADF)
  • - 100 sheets
  • - Brand compatibility: Samsung
Long product name HP Samsung SL-ADF250D Automatic Document Feeder Auto document feeder (ADF) 100 sheets :
The long product name of HP Samsung SL-ADF250D Automatic Document Feeder Auto document feeder (ADF) 100 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung SL-ADF250D Automatic Document Feeder
More>>>
Short summary description HP Samsung SL-ADF250D Automatic Document Feeder Auto document feeder (ADF) 100 sheets:
This short summary of the HP Samsung SL-ADF250D Automatic Document Feeder Auto document feeder (ADF) 100 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP Samsung SL-ADF250D Automatic Document Feeder, Auto document feeder (ADF), Samsung, SL-K2200, 100 sheets, China, Business, Home

Long summary description HP Samsung SL-ADF250D Automatic Document Feeder Auto document feeder (ADF) 100 sheets:
This is an auto-generated long summary of HP Samsung SL-ADF250D Automatic Document Feeder Auto document feeder (ADF) 100 sheets based on the first three specs of the first five spec groups.

HP Samsung SL-ADF250D Automatic Document Feeder. Type: Auto document feeder (ADF), Brand compatibility: Samsung, Compatibility: SL-K2200. Width: 554,6 mm, Depth: 491 mm, Height: 94,9 mm. Package width: 657 mm, Package depth: 675 mm, Package height: 271 mm

Features
Type *
Auto document feeder (ADF)
Brand compatibility *
Samsung
Compatibility *
SL-K2200
Maximum capacity
100 sheets
Country of origin
China
HP segment
Business, Home
Weight & dimensions
Width
554,6 mm
Weight & dimensions
Depth
491 mm
Height
94,9 mm
Weight
5,2 kg
Packaging data
Package width
657 mm
Package depth
675 mm
Package height
271 mm
Package weight
8,7 kg
Country Distributor
United Kingdom 1 distributor(s)