location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-C4060FX Color Laser Multifunction Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung ProXpress SL-C4060FX Color Laser Multifunction Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS218A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628505920 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2019
Product end of life date
Warranty: Warranty varies by country. Please contact customer service for information.
Long product name Samsung ProXpress SL-C4060FX Color Laser Multifunction Printer :
The long product name of Samsung ProXpress SL-C4060FX Color Laser Multifunction Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung ProXpress SL-C4060FX Color Laser Multifunction Printer
More>>>
Samsung ProXpress SL-C4060FX Color Laser Multifunction Printer:
The official description of Samsung ProXpress SL-C4060FX Color Laser Multifunction Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ProXpress C4060FX has an intuitive Android-based interface and is equipped with the innovative ReCP technology. It boasts scan speeds of 60 ipm and has a large toner capacity with durable parts which helps to lower TCO.

Short summary description Samsung ProXpress SL-C4060FX Color Laser Multifunction Printer:
This short summary of the Samsung ProXpress SL-C4060FX Color Laser Multifunction Printer data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ProXpress SL-C4060FX Color Laser Multifunction Printer

Long summary description Samsung ProXpress SL-C4060FX Color Laser Multifunction Printer:
This is an auto-generated long summary of Samsung ProXpress SL-C4060FX Color Laser Multifunction Printer based on the first three specs of the first five spec groups.

Samsung ProXpress SL-C4060FX Color Laser Multifunction Printer

Help boost productivity with powerful performance

Accelerate print speed with a Quad-core 1.5GHz CPU
Scan up to 60 ipm with a Dual Scan Document Feeder
Sharpen and enhance graphic quality with ReCP technology
Print high volume document on various paper types

Work smarter, with customized workflows

Smart UX Center streamlines your workflows
Work smarter and more efficiently with a wide variety of apps
Intuitive and customizable UI for efficiency
XOA-E support for better productivity

Help cut down on costs with money-saving technology

Low TCO with high yield toners
Help reduce energy consumption with power saving features

Smart UX Center streamlines your workflows

Smart UX Center is the Android-based printing user interface, complete with an open and steadily growing ecosystem of apps and widgets designed to enhance work productivity.

Work smarter and more efficiently with a wide variety of apps

Help improve work productivity by customizing the user interface to suit your company's needs. Finding the right apps and widgets in the App Center can enhance workflows. For more information about our apps, please visit smartux.samsung.com

Sharpen and enhance graphic quality with ReCP technology

Blurry is unprofessional. Samsung's ReCP technology improves print quality by refining small text and thin lines. The Samsung ProXpress C4060FX brings vivid color saturation with precise and crisp details for enhanced resolution.

Scan up to 60 ipm with a Dual Scan Document Feeder

The Samsung ProXpress C4060FX features Dual Scan Document Feeder technology, enabling exceptional scanning speed. It brings fast scanning speeds up to 40 single-sided ipm and 60 double-sided ipm

Accelerate print speed with a Quad-core 1.5GHz CPU

Help reach business goals fast with the Samsung ProXpress C4060FX. Backed by 3GB of memory, the industry's first Quad-core 1.5GHz CPU with system on chip technology provide powerful performance with print speeds up to 40 pages per minutes(ppm).

Print high volume document on various paper types

Expand productivity with the Samsung ProXpress C4060FX. With an exceptionally high capacity of up to 2,250 sheets, it is built for handling heavy business documents fast. It even supports various types of paper that weights up to 220 g/m².

XOA-E support for better productivity

The XOA-E platform supports Samsung in-house solutions and ISV solutions for all your business requirements. XOA-E makes it possible to boost productivity and efficiency at the same time.

Intuitive and customizable UI for efficiency

The Samsung ProXpress C4060FX comes equipped with an interactive 7-inch IR type touch screen panel to access the Smart UX Center. The touch screen enables users to easily move widgets and apps around even when operation with a pen or gloved hand.

Help reduce energy consumption with power saving features

Long warm up periods may create more downtime. The Samsung ProXpress C4060FX helps reduce Total Energy Consumption with less time spent to prepare before and between jobs in Ready mode. It also helps reduce energy consumption even in Sleep mode.

Low TCO with high yield toners

Larger toner capacity helps lower long-term cost. The Samsung ProXpress C4060FX supports high volume print loads with toner cartridges that yield 15K in mono and 10K in color[1]. Long lasting consumables help reduce maintenance and labor costs.

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:27:30
Uk has collected 1 expert review for Samsung ProXpress SL-C4060FX Color Laser Multifunction Printer but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Disclaimer Samsung ProXpress SL-C4060FX Color Laser Multifunction Printer:
Disclaimer

[1] Declared yield value in accordance with ISO/IEC 19789