HP logo

Samsung ProXpress SL-C3060ND Laser A4 9600 x 600 DPI 30 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9694
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
06 May 2019
Warranty:
Warranty varies by country. Please contact customer service for information.
Long product name Samsung ProXpress SL-C3060ND Laser A4 9600 x 600 DPI 30 ppm Wi-Fi:

Print, 9600 x 600 DPI, Copy, 600 x 600 DPI, Scan, 1200 x 1200 DPI, A4, Display, 512 MB

Samsung ProXpress SL-C3060ND Laser A4 9600 x 600 DPI 30 ppm Wi-Fi:

The Samsung ProXpress C3060ND gives small and medium-sized businesses the tools they need to compete at a higher level -- cost efficiency, professional print quality and fast printing speed.

Short summary description Samsung ProXpress SL-C3060ND Laser A4 9600 x 600 DPI 30 ppm Wi-Fi:

Samsung ProXpress SL-C3060ND, Laser, Colour printing, 9600 x 600 DPI, A4, Direct printing, Black, White

Long summary description Samsung ProXpress SL-C3060ND Laser A4 9600 x 600 DPI 30 ppm Wi-Fi:

Samsung ProXpress SL-C3060ND. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, White

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.