HP logo

Samsung MultiXpress SL-K4350LX Laser A3 1200 x 1200 DPI 35 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11827
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
21 Jul 2020
Short summary description Samsung MultiXpress SL-K4350LX Laser A3 1200 x 1200 DPI 35 ppm:

Samsung MultiXpress SL-K4350LX, Laser, Mono printing, 1200 x 1200 DPI, A3, Direct printing, Black, White

Long summary description Samsung MultiXpress SL-K4350LX Laser A3 1200 x 1200 DPI 35 ppm:

Samsung MultiXpress SL-K4350LX. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Black, White

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.