location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SpaceExplorer USB 3D Input Device mouse USB Type-A Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SpaceExplorer USB 3D Input Device
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RY429AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780963849 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 236329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:02:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2013
Product end of life date
Bullet Points HP SpaceExplorer USB 3D Input Device mouse USB Type-A Optical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical
  • - USB Type-A
  • - Buttons quantity: 15
Warranty: 3 Years Limited(Next Day On-Site, with Hardware Support & Phone-in Assistance)
Long product name HP SpaceExplorer USB 3D Input Device mouse USB Type-A Optical :
The long product name of HP SpaceExplorer USB 3D Input Device mouse USB Type-A Optical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP SpaceExplorer USB 3D Input Device
More>>>
HP SpaceExplorer USB 3D Input Device mouse USB Type-A Optical:
The official description of HP SpaceExplorer USB 3D Input Device mouse USB Type-A Optical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The intelligent 3D motion controller, deliver all the functions you need, the second you need them. HP is the only vendor also offering a Performance Tuning Framework for simplified installation and uninterrupted productivity.

• A virtual extension of yourself effortlessly pan, zoom, and rotate simultaneously through 3D models and scenes while you create and edit with the mouse in your other hand


• Adaptive sensing technology knows which design application mode you are in


• Store frequently used commands to speed keys for convenient one-touch access, so you spend less time navigating and more time editing

Short summary description HP SpaceExplorer USB 3D Input Device mouse USB Type-A Optical:
This short summary of the HP SpaceExplorer USB 3D Input Device mouse USB Type-A Optical data-sheet is auto-generated and uses the product title and the first six key specs.

HP SpaceExplorer USB 3D Input Device, Optical, USB Type-A

Long summary description HP SpaceExplorer USB 3D Input Device mouse USB Type-A Optical:
This is an auto-generated long summary of HP SpaceExplorer USB 3D Input Device mouse USB Type-A Optical based on the first three specs of the first five spec groups.

HP SpaceExplorer USB 3D Input Device. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 15

Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Buttons quantity *
15
Weight & dimensions
Weight
1,29 kg
Other features
Compatible operating systems
Genuine Windows Vista Business 32; Genuine Windows Vista Business 64; Genuine Windows XP; Genuine Windows XP Professional x64
Weight (imperial)
1,29 kg (2.85 lbs)
Logistics data
Country of origin
China