HP logo

HP QM229AA graphics card AMD Radeon HD6450 0,5 GB GDDR3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117191
Info modified on:
13 Jul 2023, 01:04:05
End of life date:
30 Apr 2013
Short summary description HP QM229AA graphics card AMD Radeon HD6450 0,5 GB GDDR3:

HP QM229AA, Radeon HD6450, 0,5 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP QM229AA graphics card AMD Radeon HD6450 0,5 GB GDDR3:

HP QM229AA. Graphics processor family: AMD, Graphics processor: Radeon HD6450, Processor frequency: 625 MHz. Discrete graphics card memory: 0,5 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.