location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Notebook battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Battery Charger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QL816AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111239542 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:48:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 Oct 2014
Product end of life date
Bullet Points HP Notebook battery charger
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor battery charger
  • - Number of batteries supported: 1
  • - Compatible battery technologies: Lithium-Ion (Li-Ion)
  • - Black
Warranty: HP Battery Charging Solutions have a one-yearAdditional support is available (North America only) 24 hours a day, seven days a week by phone, and through online support forums. Certain restrictions and exclusions apply
Long product name HP Notebook battery charger :
The long product name of HP Notebook battery charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Notebook Battery Charger
More>>>
HP Notebook battery charger:
The official description of HP Notebook battery charger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Notebook Battery Charger makes it easier than ever to charge a backup battery on the go.

• The compact design fits easily into a carrying case with your notebook and extra battery, and the battery connector cable is wrapped around the charger for easy portability.


• The self-adjusting charging current and choice of three battery connector types offers compatibility with a range of HP notebook batteries.


• Use traditional and Smart AC Adapters from your HP notebook and travel with one adapter for the notebook and charger.

Short summary description HP Notebook battery charger:
This short summary of the HP Notebook battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

HP Notebook Battery Charger, Lithium-Ion (Li-Ion)

Long summary description HP Notebook battery charger:
This is an auto-generated long summary of HP Notebook battery charger based on the first three specs of the first five spec groups.

HP Notebook Battery Charger. Compatible battery technologies: Lithium-Ion (Li-Ion). Product colour: Black. Type: Indoor battery charger. Power consumption (typical): 65 W, Input voltage: 100-240 V, Input frequency: 50/60 Hz. Battery technology: Lithium-Ion (Li-Ion)

Features
Number of batteries supported *
1
Compatible battery technologies *
Lithium-Ion (Li-Ion)
Design
Product colour *
Black
Performance
Type *
Indoor battery charger
Power
Power consumption (typical)
65 W
Input voltage
100-240 V
Input frequency
50/60 Hz
Input current
3.6 A
Output voltage
17.2 V
Output current
4,5 A
Battery
Batteries included *
No
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
90 mm
Depth
90 mm
Height
19 mm
Weight
72,6 g
Technical details
Compliance certificates
RoHS
Packaging data
Cables included
AC
Other features
Compatibility
HP 3115m HP 630 HP 635 HP 6360t Mobile Thin Client HP 650 HP 655 HP EliteBook 2170p HP EliteBook 2560p HP EliteBook 2570p HP EliteBook 8460p HP EliteBook 8460w HP EliteBook 8470p HP EliteBook 8470w HP EliteBook 8560p HP EliteBook 8560w HP EliteBook 8570p HP EliteBook 8570w HP EliteBook 8760w HP EliteBook 8770w HP Folio 13-2000 HP ProBook 4430s HP ProBook 4440s HP ProBook 4530s HP ProBook 4535s HP ProBook 4540s HP ProBook 4545s HP ProBook 4730s HP ProBook 5330m HP ProBook 6360b HP ProBook 6460b HP ProBook 6465b HP ProBook 6470b HP ProBook 6475b HP ProBook 6560b HP ProBook 6565b HP ProBook 6570b HP EliteBook 2760p