location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 3500 Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QB289EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111256751 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:08:13
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2014
Product end of life date
Bullet Points HP Pro 3500 Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business PC Black 300 W
  • - Intel® Core™ i5 i5-2400 3,1 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 1 TB HDD DVD-RW
  • - Intel® HD Graphics 2000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
More>>>
Short summary description HP Pro 3500 Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Micro Tower PC Black:
This short summary of the HP Pro 3500 Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro 3500, 3,1 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD-RW, Windows 7 Professional

Long summary description HP Pro 3500 Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Micro Tower PC Black:
This is an auto-generated long summary of HP Pro 3500 Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Micro Tower PC Black based on the first three specs of the first five spec groups.

HP Pro 3500. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2400
Processor cores
4
Processor threads
4
Processor boost frequency
3,4 GHz
Processor frequency *
3,1 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
Processor lithography
32 nm
Processor operating modes
64-bit
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
95 W
Tcase
72,6 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
Number of processors installed
1
CPU multiplier (bus/core ratio)
31
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD-RW
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA II
HDD speed
7200 RPM
HDD size
3.5"
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
On/off button
Yes
Expansion slots
PCI Express x1 slots
3
PCI Express x16 slots
1
Mini PCI Express slots
1
Design
Chassis type *
Micro Tower
Placement supported
Vertical
Product colour *
Black
Country of origin
China
Performance
Market positioning
Business
Motherboard chipset
Intel® H61 Express
Audio chip
Realtek ALC656
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Processor ARK ID
52207
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
No
Power
Power supply *
300 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width *
165 mm
Depth *
389 mm
Height *
368 mm
Weight *
6,93 kg
Packaging content
Cables included
AC
Other features
Optical drives quantity
1