HP logo

HP Premium Gloss 1067 mm x 30.5 m (42 in x 100 ft) White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86790
Info modified on:
14 Jun 2021, 10:13:49
End of life date:
31 Mar 2014
Warranty:
HP large format printing materials are free from defects in materials and workmanship. Forstatement please see /go/HPMediaWarranties. To obtainservice, please contact HP customer support.Warranty: HP warrants to you, the end user customer, that HP large format printing materials are free from defects in materials and workmanship. If HP receives notice of such defects during theperiod, HP will, at its option, either replace products which prove to be defective with the same or comparable product at HP’s option or HP may elect to refund your purchase price. To obtainservice, please contact HP customer support. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHEROR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS INCLUDING BUT NOT LIMITED TO WARRANTIES OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT, OR MODIFY ANY MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP Premium Gloss 1067 mm x 30.5 m (42 in x 100 ft) White:

HP Premium Gloss Photo Paper 240 gsm-1067 mm x 30.5 m (42 in x 100 ft)

HP Premium Gloss 1067 mm x 30.5 m (42 in x 100 ft) White:

- HP printers, Original HP ink supplies, and Original HP printing materials are designed to work together as a system to ensure uncompromising image quality, consistency, performance, durability, and value—every time.
- Bring concepts to life, move quickly through proofing, make winning presentations. With an excellent color gamut and consistent gloss, HP Premium Gloss Photo Paper puts a photo-realistic finish on your images—and your ideas.
- See beautiful results that last for generations with over 80 years display permanence indoors, away from direct sun.[1] Designed together with Original HP inks, this paper is ideal for proofs and photos on HP Designjet T-series printers.
- Do more with your printer—from proofing and presentations to POP and retail displays, this premium photo paper enables greater versatility. And you can look to this FSC®-certified paper[2] to help you meet your environmental goals.

Short summary description HP Premium Gloss 1067 mm x 30.5 m (42 in x 100 ft) White:

HP Premium Gloss 1067 mm x 30.5 m (42 in x 100 ft), Gloss, 240 g/m², White, 248 µm, 1 year(s), 93%

Long summary description HP Premium Gloss 1067 mm x 30.5 m (42 in x 100 ft) White:

HP Premium Gloss 1067 mm x 30.5 m (42 in x 100 ft). Finish type: Gloss, Media weight: 240 g/m², Product colour: White. Weight: 7,67 kg. Package dimensions (WxDxH): 139,7 x 139,7 x 1092,2 mm, Package weight: 8,85 kg. EUR-pallet weight: 295,3 kg, Pallet weight: 295,3 kg, Number of cartons per pallet: 30 pc(s). Dimensions (WxDxH): 139,7 x 139,7 x 1092,2 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.