location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q8492C photo printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q8492C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8492C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780648555 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2008
Product end of life date
Warranty: Service & support options: Free telephone support for basic setup, installation and troubleshooting in North America, Europe and Asia Pacific duringoptional HP Supportpack for comprehensive technical supportStandard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Q8492C photo printer :
The long product name of HP Q8492C photo printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart Pro B8353 Printer
More>>>
HP Q8492C photo printer:
The official description of HP Q8492C photo printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Up to A3+ (330 x 482 mm) with or without borders, 10 x 15 cm photos in as fast as 26 seconds, A3+ photos in as fast as 3.5 minutes, documents at up to 23 ppm black/20 ppm colour, 7 inks in box – 6-ink photo printing or 4-ink document printing, photos resist fading for generations, extendable input and output trays plus rear paper path for thicker or wider paper, HP Photosmart Essential Software, optional duplexer, optional grey cartridge, optional Ethernet/wireless print servers
Print professional-quality, 6-ink photographs up to A3+, with or without borders. Get prints that resist fading longer than lab-processed photos – up to 108 years [1] – with HP Vivera Inks. Print documents using included black cartridge.

Short summary description HP Q8492C photo printer:
This short summary of the HP Q8492C photo printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q8492C

Long summary description HP Q8492C photo printer:
This is an auto-generated long summary of HP Q8492C photo printer based on the first three specs of the first five spec groups.

HP Q8492C

Print a range of sizes – up to A3+ – with a compact printer designed for home or studio.

Get big prints from a desktop printer – print from passport-size to A3+ photographs, proofs and more. Get creative and print on a variety of paper sizes and weights using rear paper path, extendable trays and intuitive buttons.

Print professional-quality photographs that resist fading for generations [2].

Print professional-quality photographs, proofs, scrapbook pages and more with 6-ink colour you'll be proud to display, using HP Vivera Inks. These beautiful prints resist fading longer than lab-processed photos – up to 108 years [1].

Meet all your printing needs with one printer, great for documents and photos.

Get maximum versatility with laser-quality text at up to 20 ppm colour, 23 ppm black, using included black ink cartridge. Print everything you need, including letters, spreadsheets, reports, charts, graphics and more, all up to A3+.

Disclaimer HP Q8492C photo printer:
Disclaimer

[1] Up to 108 years, based on Wilhelm-Research.com light-fade testing under glass (as of January 2005) on HP's Premium Plus Photo Papers. For more information, visit www.hp.com/eur/faderesistance