location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q8485C inkjet printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q8485C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8485C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780586086 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2022 17:40:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard one-year limited hardware warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Q8485C inkjet printer :
The long product name of HP Q8485C inkjet printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart D5063 Printer
More>>>
HP Q8485C inkjet printer:
The official description of HP Q8485C inkjet printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Photos in as fast as 27 seconds, documents at up to 30 ppm black/24 ppm colour, 7 inks in box – 6-ink photo printing or 4-ink document printing, photos resist fading for generations, numeric display, direct printing from memory card/PictBridge-enabled camera/USB flash drive with HP Photosmart Express, borderless up to large panorama (215 x 610 mm), removable photo paper tray, HP Photo Fix button, HP automatic paper type sensor, HP Photosmart Premier Software
Print long-lasting photos in 6-ink colour and fast, laser-quality documents – all from one reliable printer. Get lab-quality photos direct from memory card [1] and digital cameras. Includes removeable photo paper tray.

Short summary description HP Q8485C inkjet printer:
This short summary of the HP Q8485C inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q8485C

Long summary description HP Q8485C inkjet printer:
This is an auto-generated long summary of HP Q8485C inkjet printer based on the first three specs of the first five spec groups.

HP Q8485C

Enjoy fun and easy photo printing – with or without a PC – and CD/DVD labels.

Easily print photos, personalised CD/DVD labels, greeting cards and a whole range of other creative projects at home. Print photos without a PC using your digital camera or memory cards [1], or print with your PC using HP Photosmart Express.

Get fast, reliable results whatever you print – photos, creative projects and documents.

Enjoy fast reliable photo printing at home, black cartridge included for high speed document printing. Save time with convenient photo features such as the removeable photo tray and HP auto paper-type sensor.

Print long-lasting, lab-quality photos and laser-quality text documents.

Print long-lasting, lab-quality photos and laser-quality documents at home with HP Vivera Inks. One-touch HP Photo Fix button removes red eye and brightens photos using HP Real Life technologies.

Disclaimer HP Q8485C inkjet printer:
Disclaimer

[1] Memory card slots support Secure Digital/MultiMediaCard, CompactFlash, Memory Stick, Memory Stick Duo, xD-Picture Card (not included)