HP logo

HP Photosmart C5383 All-in-One Print/Scan/Copy

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29984
Info modified on:
27 Feb 2021, 22:16:12
End of life date:
16 Nov 2010
Long product name HP Photosmart C5383 All-in-One Print/Scan/Copy:

Photosmart C5383 All-in-One Printer

HP Photosmart C5383 All-in-One Print/Scan/Copy:

Print/copy at up to 31 ppm black/30 ppm colour, photos in as fast as 18 seconds, direct printing onto inkjet-printable CD/DVDs, 6.1 cm (2.4 inch) colour display, one-touch copying, 5 individual HP Vivera Ink cartridges, optional high capacity XL ink cartridges, front USB port, memory card slots, borderless photos, 4800 x 4800 dpi scan resolution, automated photo tray holds 10 x 15 cm and 13 x 18 cm paper, HP Auto Sense, HP Smart Web Printing, HP Photosmart Essential software
Print everything from web pages to photos – even personalised CD/DVDs – with this easy-to-use all-in-one, and get fast copying and easy scanning too. Five individual inks ensure great results and you only need to replace the cartridges that run out.

Short summary description HP Photosmart C5383 All-in-One Print/Scan/Copy:

HP Photosmart C5383 All-in-One Print/Scan/Copy

Long summary description HP Photosmart C5383 All-in-One Print/Scan/Copy:

HP Photosmart C5383 All-in-One Print/Scan/Copy

Reasons to buy
Recommended products
Loading...
Disclaimer HP Photosmart C5383 All-in-One Print/Scan/Copy Q8291C:
[1] Requires printable CD/DVDs; not included, sold separately
[2] Not included, please purchase separately
[3] As chosen by consumers: www.hp.com/eur/idea
[4] Requires Microsoft Internet Explorer 6.0 or higher
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.