location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q7215C multifunction printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q7215C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7215C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160907802 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2007
Product end of life date
Long product name HP Q7215C multifunction printer :
The long product name of HP Q7215C multifunction printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart 2573 All-in-One Printer,Scanner,Copier
More>>>
HP Q7215C multifunction printer:
The official description of HP Q7215C multifunction printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built-in Ethernet, 6.4 cm colour LCD for printing and editing of photos without a PC, print and copy at up to 30 ppm black, 24 ppm colour; print 10 x 15 cm photos in just 27 seconds; direct photo printing without a PC from memory cards, USB sticks, PictBridge-enabled digital cameras or Bluetooth® camera phones (available with purchase of HP bt300/400 series Bluetooth® Wireless Printer Adapter); copy without a PC; up to 4800 x 1200-optimised dpi colour printing (when printing from a computer and 1200-input dpi); optional 6-ink colour printing (available with purchase of HP 138 Photo Inkjet Print Cartridge); borderless printing up to large panorama size (215 x 610 mm) – including passport photo size (with borders); flatbed scanning at 2400 x 4800 dpi resolution, 48-bit colour; HP Image Zone photo and imaging software included for archiving, editing and sharing photos with friends and families.
Enjoy fast and easy printing, copying and editing with or without a PC. Share advanced print, scan and copy tools across your home network with built-in wired networking. Print photos with or without borders up to large panorama size (215 x 610 mm).

Short summary description HP Q7215C multifunction printer:
This short summary of the HP Q7215C multifunction printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q7215C

Long summary description HP Q7215C multifunction printer:
This is an auto-generated long summary of HP Q7215C multifunction printer based on the first three specs of the first five spec groups.

HP Q7215C

Share access to memory cards, fast printing, scanning and copying over a home network.

Built-in Ethernet for easy sharing over a home network. Share print, scan and copy tools and access photos stored on memory cards*. Print/copy at up to 30 ppm black, 24 ppm colour. Get sharp scans at 2400 x 4800 dpi resolution, 48-bit colour.

Print and edit photos without a computer using the 6.4 cm colour LCD and easy front panel features

Print photos from memory cards*, USB sticks**, PictBridge-enabled cameras or Bluetooth® camera phones***. Select and edit photos via 6.4 cm colour LCD easy front panel features. Print frame-by-frame sequences from digital camera video clips.

Print borderless photos up to large panorama size (215 x 610 mm) in true-to-life colour.

Print photos with or without borders up to large panorama size (215 x 610 mm) – including passport photo size (with borders). Print at up to 4800-optimised dpi**** or optional 6-ink colour *****. Copy your photos without using a PC.