HP logo

HP Photosmart A432 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm)

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51584
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
01 Jul 2007
Warranty:
Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart A432 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm):

36-bit, USB 2.0, 37dB, 4800 x 1200

HP Photosmart A432 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm):

Combine this compact printer with selected HP Photosmart M- and R-series cameras to create an HP portable photo studio [p1]. Just dock your camera to view, select and print photos from passport-size to 10 x 15 cm, and to recharge the in-camera batteries. Use the HP Photo Fix button to create perfect photos – including red-eye removal – without a PC. Print using HP Vivera Inks and HP Advanced Photo Paper for instant-drying, smudge- and water-resistant prints [p2].

Short summary description HP Photosmart A432 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm):

HP Photosmart A432, Inkjet, 4800 x 1200 DPI, 4" x 12" (10x30 cm), Grey

Long summary description HP Photosmart A432 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm):

HP Photosmart A432. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Maximum print size: 4" x 12" (10x30 cm). Product colour: Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.