location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart A433 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A430
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A433
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7032A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780478749 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2007
Product end of life date
Bullet Points HP Photosmart A433 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI 4" x 12" (10x30 cm)
  • - Inkjet
  • - USB port
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart A433 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) :
The long product name of HP Photosmart A433 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Get everything you need to take and print photos almost anywhere. Edit photos, add creative touches and print from passport size to 10 x 15 cm, all without a PC. Preview photos on the camera’s 4.3 cm display or connect to a TV set.
More>>>
HP Photosmart A433 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm):
The official description of HP Photosmart A433 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take and print beautiful photos – from passport-size to 10 x 15 cm – almost anywhere. This portable printer and 5 MP, 3x optical zoom camera system gives you everything you need to capture and print instant-drying, water-resistant [p1] photos, quickly and easily. Review your photos via the camera’s 4.3 cm display or connect to the TV for a slideshow viewing. Remove red eye or add creative touches in-camera, and use an HP Photo Fix button for your perfect photos, all without a PC.

Short summary description HP Photosmart A433 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm):
This short summary of the HP Photosmart A433 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart A433, Inkjet, 4800 x 1200 DPI, 4" x 12" (10x30 cm)

Long summary description HP Photosmart A433 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm):
This is an auto-generated long summary of HP Photosmart A433 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) based on the first three specs of the first five spec groups.

HP Photosmart A433. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Maximum print size: 4" x 12" (10x30 cm)

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (10x15 cm)
68 s
Print speed (black, draft quality, A4/US Letter)
27 ppm
Print speed (colour, draft quality, A4/US Letter)
20 ppm
Features
Market positioning *
Home & office
Built-in display
No
Input & output capacity
Total input capacity
20 sheets
Paper input type
Paper tray
Paper handling
Maximum print size *
4" x 12" (10x30 cm)
Printing sizes
10 x 15, 10 x 30 cm
Ports & interfaces
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Card reader integrated
No
Power
Power source *
AC
Power consumption (printing) *
12,95 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
465 mm
Depth
230 mm
Height
158 mm
Weight
4,2 kg
Other features
Compatible operating systems
Microsoft Windows 98, 2000 Professional, Me, XP Home, XP Professional, XP Professional x64, Mac OS X 10.3.x, Mac OS X 10.4.x
A6 Card
Yes